Bipolar (BJT) Transistor NPN - Darlington 120V 1A 150MHz 1W Surface Mount SOT-89-3
Bipolar (BJT) Transistor NPN - Darlington 120V 1A 150MHz 1W Surface Mount SOT-89-3
Bipolar (BJT) Transistor NPN - Darlington 120V 1A 150MHz 1W Surface Mount SOT-89-3
TRANS NPN DARL 120V 1A SOT89-3 Product overview: FCX605TA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120V, 1A, SOT89. Search-friendly keywords include transistor, BJT, switching, amplification, 120V, 1A, SOT89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-FCX605TA can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 103304-FCX605TA
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 150MHz
Transistor Polarity: NPN - Darlington
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-89-3
Maximum Current Collector: 1A
VCEO Maximum Collector-Emitter Breakdown Voltage: 120V
Max Vce (sat): 1.5V @ 1mA, 1A
Collector Cut-off Current(Max): 10μA
Typical Gain (hFE) (Min): 2000 @ 1A, 5V
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
TRANS NPN DARL 120V 1A SOT89-3
TRANSISTOR, DARLINGTON, NPN, 120V, 1A, SOT-89; Transistor Polarity:NPN; Collector Emitter Voltage Max:120V; Continuous Collector Current:1A; Power Dissipation:1W; Transistor Mounting:Surface Mount; No. of Pins:4Pins; Product Range:- RoHS Compliant: Yes
Darlington Transistors NPN 120V Darlington
TRANS NPN DARL 120V 1A SOT89-3
Trans Darlington NPN 120V 1A Automotive 4-Pin(3+Tab) SOT-89 T/R
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Darlington Transistors | Darlington Transistors | Bipolar RF Transistors | Darlington Transistors |
| Product Number | FCX605DKR-ND | 276-FCX605TA | 103304-FCX605TA | FCX605TA | 55T6310 | FCX605TA | FCX605TA | 233-FCX605TA |
| Product Name | Single Bipolar Transistors | 120V 1A SOT89 Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - FCX605TA | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Transistor, Darlington, Npn, 120V, 1A, Sot-89; Transistor Polarity Diodes Inc. | Darlington Transistors | Single Bipolar Transistors | Trans Darlington NPN 120V 1A Automotive 4-Pin(3+Tab) SOT-89 T/R |
| Polarity | NPN | NPN | NPN; NPN - Darlington | NPN | NPN - Darlington; NPN | NPN; NPN | ||
| Package Type | SOT89; TO-243AA | Tape & Reel (TR) | SOT3; SOT89; SOT-89-3 | TO-3; SOT89 | SOT89; TO-243AA | |||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | Tape Reel; Tape & Reel (TR) | |||||
| IC(max) | 1000 milliamps | 1000 milliamps | 1000 milliamps | 1000 milliamps | 1000 milliamps | |||
| VCEO | 120 volts | 120 volts | 120 volts | 120 volts | 120 volts |