DIODES Incorporated 40V 0.3A SOT23 Bipolar Transistor FMMTA13TA

Description
TRANS NPN DARL 40V 0.3A SOT23-3 Product overview: FMMTA13TA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 0.3A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 0.3A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-FMMTA13TA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS NPN DARL 40V 0.3A SOT23-3 Product overview: FMMTA13TA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 0.3A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 0.3A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-FMMTA13TA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
40V 0.3A SOT23 Bipolar Transistor
276-FMMTA13TA
40V 0.3A SOT23 Bipolar Transistor 276-FMMTA13TA
TRANS NPN DARL 40V 0.3A SOT23-3 Product overview: FMMTA13TA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 0.3A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 0.3A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-FMMTA13TA can be used for catalog matching and distributor lookup.

TRANS NPN DARL 40V 0.3A SOT23-3 Product overview: FMMTA13TA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 0.3A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 0.3A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-FMMTA13TA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - FMMTA13TR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
FMMTA13TR-ND
Single Bipolar Transistors FMMTA13TR-ND
Bipolar (BJT) Transistor NPN - Darlington 40V 300mA 330mW Surface Mount SOT-23-3

Bipolar (BJT) Transistor NPN - Darlington 40V 300mA 330mW Surface Mount SOT-23-3

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - FMMTA13TA - 016352-FMMTA13TA - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - FMMTA13TA
016352-FMMTA13TA
TRANSISTORS - Transistors (BJT) - Single - FMMTA13TA 016352-FMMTA13TA
Manufacturer: Diodes Incorporated Win Source Part Number: 016352-FMMTA13TA Packaging: Reel - TR Mounting: SMD (SMT) Transistor Polarity: NPN - Darlington Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 Maximum Current Collector: 300mA VCEO Maximum Collector-Emitter Breakdown Voltage: 40V Max Vce (sat): 900mV @ 100μA, 100mA Collector Cut-off Current(Max): 100nA Typical Gain (hFE) (Min): 10000 @ 100mA, 5V Maximum Power Dissipation: 330mW Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 016352-FMMTA13TA
Packaging: Reel - TR
Mounting: SMD (SMT)
Transistor Polarity: NPN - Darlington
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3
Maximum Current Collector: 300mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 40V
Max Vce (sat): 900mV @ 100μA, 100mA
Collector Cut-off Current(Max): 100nA
Typical Gain (hFE) (Min): 10000 @ 100mA, 5V
Maximum Power Dissipation: 330mW
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Darlington Transistors
FMMTA13TA
Darlington Transistors FMMTA13TA
Darlington Transistors NPN Darlington

Darlington Transistors NPN Darlington

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - FMMTA13TA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
FMMTA13TA
Discrete Semiconductor Products - Transistors - Bipolar (BJT) FMMTA13TA
TRANS NPN DARL 40V 0.3A SOT23-3

TRANS NPN DARL 40V 0.3A SOT23-3

Supplier's Site
Trans Darlington NPN 40V 0.3A 3-Pin SOT-23 T/R - 233-FMMTA13TA - Utmel Electronic Limited
Hong Kong, China
Trans Darlington NPN 40V 0.3A 3-Pin SOT-23 T/R
233-FMMTA13TA
Trans Darlington NPN 40V 0.3A 3-Pin SOT-23 T/R 233-FMMTA13TA
Trans Darlington NPN 40V 0.3A 3-Pin SOT-23 T/R

Trans Darlington NPN 40V 0.3A 3-Pin SOT-23 T/R

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Bipolar RF Transistors Transistors Transistors Darlington Transistors Bipolar RF Transistors Darlington Transistors
Product Number 276-FMMTA13TA FMMTA13TR-ND 016352-FMMTA13TA FMMTA13TA FMMTA13TA 233-FMMTA13TA
Product Name 40V 0.3A SOT23 Bipolar Transistor Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - FMMTA13TA Darlington Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) Trans Darlington NPN 40V 0.3A 3-Pin SOT-23 T/R
Package Type Tape & Reel (TR) SOT23; TO-236-3, SC-59, SOT-23-3 SOT3; SOT23; SOT-23-3
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR Tape Reel; Cut Tape (CT)
VCEO 40 volts 40 volts 40 volts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Polarity NPN NPN; NPN - Darlington NPN; NPN
Unlock Full Specs
to access all available technical data