Bipolar (BJT) Transistor NPN - Darlington 120V 1A 120MHz 1.5W Surface Mount SOT-23F
Bipolar (BJT) Transistor NPN - Darlington 120V 1A 120MHz 1.5W Surface Mount SOT-23F
Bipolar (BJT) Transistor NPN - Darlington 120V 1A 120MHz 1.5W Surface Mount SOT-23F
TRANS NPN DARL 120V 1A SOT23F Product overview: ZXTN04120HFFTA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120V, 1A. Search-friendly keywords include transistor, BJT, switching, amplification, 120V, 1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ZXTN04120HFFTA can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 004893-ZXTN04120HFFT
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 120MHz
Transistor Polarity: NPN - Darlington
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23F
Maximum Current Collector: 1A
VCEO Maximum Collector-Emitter Breakdown Voltage: 120V
Max Vce (sat): 1.5V @ 5mA, 2A
Collector Cut-off Current(Max): 10μA
Typical Gain (hFE) (Min): 3000 @ 1A, 5V
Maximum Power Dissipation: 1.5W
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Darlington Transistors NPN 120V DARLINGTON TRANSISTR
Trans Darlington NPN 120V 1A 3-Pin SOT-23F T/R Trans Darlington NPN 120V 1A 3-Pin SOT-23F T/R
TRANS NPN DARL 120V 1A SOT23F
TRANS NPN DARL 120V 1A SOT23F
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Utmel Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Darlington Transistors | Darlington Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | ZXTN04120HFFCT-ND | 276-ZXTN04120HFFTA | 004893-ZXTN04120HFFTA | ZXTN04120HFFTA | 233-ZXTN04120HFFTA | ZXTN04120HFFTA | ZXTN04120HFFTA |
| Product Name | Single Bipolar Transistors | 120V 1A Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - ZXTN04120HFFTA | Darlington Transistors | Trans Darlington NPN 120V 1A 3-Pin SOT-23F T/R Trans Darlington NPN 120V 1A 3-Pin SOT-23F T/R | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN | NPN; NPN - Darlington | NPN; NPN | NPN - Darlington; NPN | ||
| Package Type | SOT23; SOT-23-3 Flat Leads | Tape & Reel (TR) | SOT3; SOT23; SOT-23F | SOT23; SOT-23-3 Flat Leads | |||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | ||||
| IC(max) | 1000 milliamps | 1000 milliamps | 1000 milliamps | 1000 milliamps | |||
| VCEO | 120 volts | 120 volts | 120 volts | 120 volts |