Manufacturer: Central Semiconductor Corp
Win Source Part Number: 1124180-2N6668
Packaging: Bulk
Mounting Style: Through Hole
Transistor Type: PNP - Darlington
Frequency - Transition: 20MHz
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-220
Manufacturer Homepage: www.mospec.com.tw
Manufacturer Package: TO-220-3
Current - Collector (Ic) (Maximum): 10A
Voltage - Collector Emitter Breakdown (Maximum): 80V
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 400
MSL Level: 1 (Unlimited)
Maximum Power: 65W
Bipolar Transistors - BJT PNP Pwr Darlington
Bipolar Transistors - BJT PNP Pwr Darlington
| Win Source Electronics | VAST STOCK CO., LIMITED | Utmel Electronic Limited | |
|---|---|---|---|
| Product Category | RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 1124180-2N6668 | 2N6668 | 154-2N6668 |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - 2N6668 | Bipolar Transistors - BJT | Bipolar Transistors - BJT PNP Pwr Darlington |
| Polarity | PNP | PNP; PNP | |
| Package Type | TO-220; SOT3 | ||
| Packing Method | Bulk; Bulk | Box | |
| Output Power | 65 watts | ||
| Operating Frequency | 20 MHz |