onsemi TRANSISTORS - Transistors (BJT) - Single - MJD117-1G MJD117-1G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 041661-MJD117-1G Packaging: Tube/Rail Mounting: Through Hole Frequency - Transition: 25MHz Transistor Polarity: PNP - Darlington Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: I-Pak Maximum Current Collector: 2A VCEO Maximum Collector-Emitter Breakdown Voltage: 100V Max Vce (sat): 3V @ 40mA, 4A Collector Cut-off Current(Max): 20μA Typical Gain (hFE) (Min): 1000 @ 2A, 3V Maximum Power Dissipation: 1.75W
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 041661-MJD117-1G Packaging: Tube/Rail Mounting: Through Hole Frequency - Transition: 25MHz Transistor Polarity: PNP - Darlington Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: I-Pak Maximum Current Collector: 2A VCEO Maximum Collector-Emitter Breakdown Voltage: 100V Max Vce (sat): 3V @ 40mA, 4A Collector Cut-off Current(Max): 20μA Typical Gain (hFE) (Min): 1000 @ 2A, 3V Maximum Power Dissipation: 1.75W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - MJD117-1G - 041661-MJD117-1G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - MJD117-1G
041661-MJD117-1G
TRANSISTORS - Transistors (BJT) - Single - MJD117-1G 041661-MJD117-1G
Manufacturer: ON Semiconductor Win Source Part Number: 041661-MJD117-1G Packaging: Tube/Rail Mounting: Through Hole Frequency - Transition: 25MHz Transistor Polarity: PNP - Darlington Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: I-Pak Maximum Current Collector: 2A VCEO Maximum Collector-Emitter Breakdown Voltage: 100V Max Vce (sat): 3V @ 40mA, 4A Collector Cut-off Current(Max): 20μA Typical Gain (hFE) (Min): 1000 @ 2A, 3V Maximum Power Dissipation: 1.75W

Manufacturer: ON Semiconductor
Win Source Part Number: 041661-MJD117-1G
Packaging: Tube/Rail
Mounting: Through Hole
Frequency - Transition: 25MHz
Transistor Polarity: PNP - Darlington
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: I-Pak
Maximum Current Collector: 2A
VCEO Maximum Collector-Emitter Breakdown Voltage: 100V
Max Vce (sat): 3V @ 40mA, 4A
Collector Cut-off Current(Max): 20μA
Typical Gain (hFE) (Min): 1000 @ 2A, 3V
Maximum Power Dissipation: 1.75W

Buy Now Datasheet
Single Bipolar Transistors - MJD117-1GOS-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MJD117-1GOS-ND
Single Bipolar Transistors MJD117-1GOS-ND
Bipolar (BJT) Transistor PNP - Darlington 100V 2A 25MHz 1.75W Through Hole I-PAK

Bipolar (BJT) Transistor PNP - Darlington 100V 2A 25MHz 1.75W Through Hole I-PAK

Buy Now Datasheet
Singapore, Singapore
100V 2A Bipolar Transistor
276-MJD117-1G
100V 2A Bipolar Transistor 276-MJD117-1G
PNP Darlington Power Transistor, 100V, 2A, TO-251 Product overview: MJD117-1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 2A. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, 2A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJD117-1G can be used for catalog matching and distributor lookup.

PNP Darlington Power Transistor, 100V, 2A, TO-251 Product overview: MJD117-1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 2A. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, 2A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MJD117-1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - MJD117-1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
MJD117-1G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) MJD117-1G
TRANS PNP DARL 100V 2A IPAK

TRANS PNP DARL 100V 2A IPAK

Supplier's Site
Trans Darlington PNP 100V 2A Automotive 3-Pin(3+Tab) DPAK-3 Rail - 598-MJD117-1G - Utmel Electronic Limited
Hong Kong, China
Trans Darlington PNP 100V 2A Automotive 3-Pin(3+Tab) DPAK-3 Rail
598-MJD117-1G
Trans Darlington PNP 100V 2A Automotive 3-Pin(3+Tab) DPAK-3 Rail 598-MJD117-1G
Trans Darlington PNP 100V 2A Automotive 3-Pin(3+Tab) DPAK-3 Rail

Trans Darlington PNP 100V 2A Automotive 3-Pin(3+Tab) DPAK-3 Rail

Supplier's Site
Transistor, Pnp, -100V, -2A, To-252; Transistor Polarity Onsemi - 30AC9899 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Pnp, -100V, -2A, To-252; Transistor Polarity Onsemi
30AC9899
Transistor, Pnp, -100V, -2A, To-252; Transistor Polarity Onsemi 30AC9899
TRANSISTOR, PNP, -100V, -2A, TO-252; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:-100V; Transition Frequency ft:25MHz; Power Dissipation Pd:20W; DC Collector Current:-2A; DC Current Gain hFE:1000hFE; Transistor Case RoHS Compliant: Yes

TRANSISTOR, PNP, -100V, -2A, TO-252; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:-100V; Transition Frequency ft:25MHz; Power Dissipation Pd:20W; DC Collector Current:-2A; DC Current Gain hFE:1000hFE; Transistor Case RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Darlington Transistors
MJD117-1G
Darlington Transistors MJD117-1G
Darlington Transistors 2A 100V Bipolar Power PNP

Darlington Transistors 2A 100V Bipolar Power PNP

Buy Now Datasheet
Single Bipolar Transistors - MJD117-1G - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
MJD117-1G
Single Bipolar Transistors MJD117-1G
TRANS PNP DARL 100V 2A IPAK

TRANS PNP DARL 100V 2A IPAK

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Darlington Transistors Transistors Darlington Transistors Bipolar RF Transistors
Product Number 041661-MJD117-1G MJD117-1GOS-ND 276-MJD117-1G MJD117-1G 598-MJD117-1G 30AC9899 MJD117-1G MJD117-1G
Product Name TRANSISTORS - Transistors (BJT) - Single - MJD117-1G Single Bipolar Transistors 100V 2A Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT) Trans Darlington PNP 100V 2A Automotive 3-Pin(3+Tab) DPAK-3 Rail Transistor, Pnp, -100V, -2A, To-252; Transistor Polarity Onsemi Darlington Transistors Single Bipolar Transistors
Polarity PNP; PNP - Darlington PNP PNP PNP; PNP PNP PNP - Darlington; PNP
Package Type SOT3; I-Pak TO-251-3 Short Leads, IPAK, TO-251AA TO-3 TO-251-3 Short Leads, IPak, TO-251AA
IC(max) 2000 milliamps 2000 milliamps 2000 milliamps 2000 milliamps
VCEO 100 volts 100 volts 100 volts 100 volts
VCBO 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 2156600P - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT223; SOT-223
View Details
45 V, 500 mA PNP general-purpose transistors - BC807-16QC-QZ - Nexperia B.V.
Specs
Package Type SOT8009 SOT8009
IC(max) -500 milliamps
VCEO -45 volts
View Details
6 suppliers
TRANSISTORS - Transistors (BJT) - Single - BCX5310H6327XTSA1 - 1022802-BCX5310H6327XTSA1 - Win Source Electronics
Specs
Polarity PNP; PNP
Package Type SOT3; PG-SOT89
Packing Method Tape Reel; Reel - TR
View Details
4 suppliers