Microchip Technology, Inc. Diodes, Rectifiers - Arrays - JANTXV1N7039CCT1 JANTXV1N7039CCT1

Description
Manufacturer: Microchip Technology Win Source Part Number: 922367-JANTXV1N7039C CT1 Series: Military, MIL-PRF-19500/737 Features: Diode Array 1 Pair Common Cathode Schottky 150 V 35A Through Hole TO-254-3, TO-254AA (Straight Leads) Speed: Standard Recovery >500ns, > 200mA (Io) Package: TO-254-3, TO-254AA (Straight Leads) Package: Bulk Mounting: Through Hole Family Name: 1N7039 Categories: Discrete Semiconductor Products Case / Package: TO-254AA ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: 1086-20062, 1086-20062-MIL
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 922367-JANTXV1N7039C CT1 Series: Military, MIL-PRF-19500/737 Features: Diode Array 1 Pair Common Cathode Schottky 150 V 35A Through Hole TO-254-3, TO-254AA (Straight Leads) Speed: Standard Recovery >500ns, > 200mA (Io) Package: TO-254-3, TO-254AA (Straight Leads) Package: Bulk Mounting: Through Hole Family Name: 1N7039 Categories: Discrete Semiconductor Products Case / Package: TO-254AA ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: 1086-20062, 1086-20062-MIL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Arrays - JANTXV1N7039CCT1 - 922367-JANTXV1N7039CCT1 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - JANTXV1N7039CCT1
922367-JANTXV1N7039CCT1
Diodes, Rectifiers - Arrays - JANTXV1N7039CCT1 922367-JANTXV1N7039CCT1
Manufacturer: Microchip Technology Win Source Part Number: 922367-JANTXV1N7039C CT1 Series: Military, MIL-PRF-19500/737 Features: Diode Array 1 Pair Common Cathode Schottky 150 V 35A Through Hole TO-254-3, TO-254AA (Straight Leads) Speed: Standard Recovery >500ns, > 200mA (Io) Package: TO-254-3, TO-254AA (Straight Leads) Package: Bulk Mounting: Through Hole Family Name: 1N7039 Categories: Discrete Semiconductor Products Case / Package: TO-254AA ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: 1086-20062, 1086-20062-MIL

Manufacturer: Microchip Technology
Win Source Part Number: 922367-JANTXV1N7039CCT1
Series: Military, MIL-PRF-19500/737
Features: Diode Array 1 Pair Common Cathode Schottky 150 V 35A Through Hole TO-254-3, TO-254AA (Straight Leads)
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: TO-254-3, TO-254AA (Straight Leads)
Package: Bulk
Mounting: Through Hole
Family Name: 1N7039
Categories: Discrete Semiconductor Products
Case / Package: TO-254AA
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: 1086-20062, 1086-20062-MIL

Buy Now Datasheet
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
JANTXV1N7039CCT1
Discrete Semiconductor Products - Diodes - Rectifiers JANTXV1N7039CCT1
DIODE ARR SCHOT 150V 35A TO254AA

DIODE ARR SCHOT 150V 35A TO254AA

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Rectifiers
Product Number 922367-JANTXV1N7039CCT1 JANTXV1N7039CCT1
Product Name Diodes, Rectifiers - Arrays - JANTXV1N7039CCT1 Discrete Semiconductor Products - Diodes - Rectifiers
Diode Type Schottky; Diode Array 1 Pair Common Cathode Schottky 150 V 35A Through Hole TO-254-3, TO-254AA (Straight Leads)
Unlock Full Specs
to access all available technical data

Similar Products

Switching Diodes - 8233019 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Applications Switching
RoHS Compliant RoHS
Package SOT23; Sot-23
View Details
Dual Zener diodes - BZB84-B43,215 - Nexperia B.V.
Specs
Package SOT23; SOT23
View Details
5 suppliers
MPPC (SiPMs) / MPPC arrays - S14160-3050HS - Hamamatsu Photonics Europe
Specs
Diode Applications Detector
CT 900 pF
Package Glass epoxy
View Details
Rectifier Diodes, Type SBD - Model: YG838C04R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.5300 volts
View Details