Microchip Technology, Inc. Schottky 30V 60A Diode and Rectifier SBR6030L

Description
DIODE SCHOTTKY 30V 60A DO203AB Product overview: SBR6030L from Microchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 60A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 60A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBR6030L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SCHOTTKY 30V 60A DO203AB Product overview: SBR6030L from Microchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 60A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 60A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBR6030L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 30V 60A Diode and Rectifier - 280-SBR6030L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 30V 60A Diode and Rectifier
280-SBR6030L
Schottky 30V 60A Diode and Rectifier 280-SBR6030L
DIODE SCHOTTKY 30V 60A DO203AB Product overview: SBR6030L from Microchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 60A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 60A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBR6030L can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 30V 60A DO203AB Product overview: SBR6030L from Microchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 60A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 60A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBR6030L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1282308-SBR6030L - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1282308-SBR6030L
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1282308-SBR6030L
Win Source Part Number: 1282308-SBR6030L Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Bulk Standard Package: 1 Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30 V Current - Average Rectified (Io): 60A (DC) Voltage - Forward (Vf) (Max) @ If: 480 mV @ 60 A Current - Reverse Leakage @ Vr: 5 mA @ 30 V Operating Temperature - Junction: -65°C ~ 150°C Mounting Type: Stud Mount Package / Case: DO-203AB, DO-5, Stud Supplier Device Package: DO-203AB (DO-5) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Microchip Technology Base Product Number: SBR6030 RoHS Status: RoHS non-compliant

Win Source Part Number: 1282308-SBR6030L
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Bulk
Standard Package: 1
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30 V
Current - Average Rectified (Io): 60A (DC)
Voltage - Forward (Vf) (Max) @ If: 480 mV @ 60 A
Current - Reverse Leakage @ Vr: 5 mA @ 30 V
Operating Temperature - Junction: -65°C ~ 150°C
Mounting Type: Stud Mount
Package / Case: DO-203AB, DO-5, Stud
Supplier Device Package: DO-203AB (DO-5)
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Microchip Technology
Base Product Number: SBR6030
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SBR6030L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SBR6030L
Discrete Semiconductor Products - Diodes - Rectifiers SBR6030L
DIODE SCHOTTKY 30V 60A DO203AB

DIODE SCHOTTKY 30V 60A DO203AB

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Schottky Diodes Rectifiers
Product Number 280-SBR6030L 1282308-SBR6030L SBR6030L
Product Name Schottky 30V 60A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Single Discrete Semiconductor Products - Diodes - Rectifiers
Package Bulk DO-203AB, DO-5, Stud
Unlock Full Specs
to access all available technical data