Win Source Part Number: 1076518-MBR30200CTE3
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tube
Standard Package: 2,000
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 200 V
Voltage - Forward (Vf) (Max) @ If: 900 mV @ 15 A
Current - Reverse Leakage @ Vr: 50 µA @ 200 V
Operating Temperature - Junction: -65°C ~ 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 15A
Mounting Type: Through Hole
Package / Case: TO-220-3
Supplier Device Package: TO-220AB
Alternative Parts (Cross-Reference): FEP16DT-E3/45; FEP16GT-E3/45; FEP16JT-E3/45; STTH2002CT; STPS30H100CT; STPS3045CTMBR30200CT
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Microchip Technology
Base Product Number: MBR30200
DIODE ARR SCHOT 200V 15A TO220AB Product overview: MBR30200CTE3/TU from Microchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 15A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBR30200CTE3/TU can be used for catalog matching and distributor lookup.
Diode Array 1 Pair Common Cathode Schottky 200V 15A Through Hole TO-220-3
DIODE ARR SCHOT 200V 15A TO220AB
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diode Arrays | Rectifiers |
| Product Number | 1076518-MBR30200CTE3/TU | 286-MBR30200CTE3/TU | MBR30200CTE3/TU-ND | MBR30200CTE3/TU |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Arrays | 200V 15A Diode and Rectifier | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Schottky; Schottky | |||
| VF | 0.9000 volts | 0.9000 volts | ||
| VR | 200 volts | |||
| IR | 0.0500 mA | |||
| Tj | -65 to 175 C (-85 to 347 F) | -65 C (-85 F) | -65 to 175 C (-85 to 347 F) |