DIODE SCHOTTKY 45V 60A DO203AB Product overview: SBR6045E3 from Microchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 45V, 60A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 60A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBR6045E3 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1282272-SBR6045E3
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Bulk
Standard Package: 500
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 45 V
Current - Average Rectified (Io): 60A
Voltage - Forward (Vf) (Max) @ If: 600 mV @ 60 A
Current - Reverse Leakage @ Vr: 2 mA @ 45 V
Operating Temperature - Junction: -65°C ~ 150°C
Mounting Type: Chassis, Stud Mount
Package / Case: DO-203AB, DO-5, Stud
Supplier Device Package: DO-203AB
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Microchip Technology
Other Names: SBR6045E3MS
Diode Schottky 45V 60A Chassis, Stud Mount DO-203AB
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | |
|---|---|---|---|
| Product Category | Rectifiers | Schottky Diodes | Diodes |
| Product Number | 280-SBR6045E3 | 1282272-SBR6045E3 | SBR6045E3MS-ND |
| Product Name | Schottky 45V 60A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Single Diodes |
| Package | Bulk | DO-203AB, DO-5, Stud |