Microchip Technology, Inc. Single Diodes JANS1N5819UR-1

Description
Diode Schottky 45V 1A Surface Mount DO-213AB (MELF, LL41)
Request a Quote Datasheet
Description
Diode Schottky 45V 1A Surface Mount DO-213AB (MELF, LL41)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - JANS1N5819UR-1-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
JANS1N5819UR-1-ND
Single Diodes JANS1N5819UR-1-ND
Diode Schottky 45V 1A Surface Mount DO-213AB (MELF, LL41)

Diode Schottky 45V 1A Surface Mount DO-213AB (MELF, LL41)

Buy Now Datasheet
Diodes, Rectifiers - Single - JANS1N5819UR-1 - 922296-JANS1N5819UR-1 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - JANS1N5819UR-1
922296-JANS1N5819UR-1
Diodes, Rectifiers - Single - JANS1N5819UR-1 922296-JANS1N5819UR-1
Manufacturer: Microchip Technology Win Source Part Number: 922296-JANS1N5819UR- 1 Features: Diode Schottky 45 V 1A Surface Mount DO-213AB (MELF, LL41) Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Bulk Package: DO-213AB, MELF (Glass) Mounting: Surface Mount Categories: Discrete Semiconductor Products Case / Package: DO-213AB (MELF, LL41) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 1 Estimated Pruduction Lead Time: 34 Weeks HTSUS: 8541.10.0080

Manufacturer: Microchip Technology
Win Source Part Number: 922296-JANS1N5819UR-1
Features: Diode Schottky 45 V 1A Surface Mount DO-213AB (MELF, LL41)
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Bulk
Package: DO-213AB, MELF (Glass)
Mounting: Surface Mount
Categories: Discrete Semiconductor Products
Case / Package: DO-213AB (MELF, LL41)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
Quantity per package: 1
Estimated Pruduction Lead Time: 34 Weeks
HTSUS: 8541.10.0080

Buy Now
Single Diodes - JANS1N5819UR-1 - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
JANS1N5819UR-1
Single Diodes JANS1N5819UR-1
DIODE SCHOTTKY 45V 1A DO213AB

DIODE SCHOTTKY 45V 1A DO213AB

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - JANS1N5819UR-1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
JANS1N5819UR-1
Discrete Semiconductor Products - Diodes - Rectifiers JANS1N5819UR-1
DIODE SCHOTTKY 45V 1A DO213AB

DIODE SCHOTTKY 45V 1A DO213AB

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Schottky Diodes Schottky Diodes Rectifiers
Product Number JANS1N5819UR-1-ND 922296-JANS1N5819UR-1 JANS1N5819UR-1 JANS1N5819UR-1
Product Name Single Diodes Diodes, Rectifiers - Single - JANS1N5819UR-1 Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Tj -65 to 150 C (-85 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - HRS15F - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 10 amps
IF 500 mA
trr 300 ns
View Details
B48-2 and B48-2T Series B482E-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Low-leakage diode - BAS116LYL - Nexperia B.V.
Specs
Diode Applications Switching; Low Leakage
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
6 suppliers