Microchip Technology, Inc. Discrete Semiconductor Products - Diodes - Rectifiers - Single JANTX1N6492

Description
Win Source Part Number: 1011432-JANTX1N6492 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: Military, MIL-PRF-19500/567 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Bulk Standard Package: 1 Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 45 V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 680 mV @ 4 A Current - Reverse Leakage @ Vr: 20 mA @ 45 V Capacitance @ Vr, F: 450pF @ 5V, 1MHz Operating Temperature - Junction: -65°C ~ 175°C Mounting Type: Through Hole Package / Case: TO-205AD, TO-39-3 Metal Can Supplier Device Package: TO-39 (TO-205AD) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. HTSUS: 8541.10.0080 Mfr: Microchip Technology RoHS Status: RoHS non-compliant
Request a Quote
Description
Win Source Part Number: 1011432-JANTX1N6492 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: Military, MIL-PRF-19500/567 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Bulk Standard Package: 1 Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 45 V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 680 mV @ 4 A Current - Reverse Leakage @ Vr: 20 mA @ 45 V Capacitance @ Vr, F: 450pF @ 5V, 1MHz Operating Temperature - Junction: -65°C ~ 175°C Mounting Type: Through Hole Package / Case: TO-205AD, TO-39-3 Metal Can Supplier Device Package: TO-39 (TO-205AD) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. HTSUS: 8541.10.0080 Mfr: Microchip Technology RoHS Status: RoHS non-compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1011432-JANTX1N6492 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1011432-JANTX1N6492
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1011432-JANTX1N6492
Win Source Part Number: 1011432-JANTX1N6492 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: Military, MIL-PRF-19500/567 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Bulk Standard Package: 1 Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 45 V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 680 mV @ 4 A Current - Reverse Leakage @ Vr: 20 mA @ 45 V Capacitance @ Vr, F: 450pF @ 5V, 1MHz Operating Temperature - Junction: -65°C ~ 175°C Mounting Type: Through Hole Package / Case: TO-205AD, TO-39-3 Metal Can Supplier Device Package: TO-39 (TO-205AD) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. HTSUS: 8541.10.0080 Mfr: Microchip Technology RoHS Status: RoHS non-compliant

Win Source Part Number: 1011432-JANTX1N6492
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: Military, MIL-PRF-19500/567
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Bulk
Standard Package: 1
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 45 V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 680 mV @ 4 A
Current - Reverse Leakage @ Vr: 20 mA @ 45 V
Capacitance @ Vr, F: 450pF @ 5V, 1MHz
Operating Temperature - Junction: -65°C ~ 175°C
Mounting Type: Through Hole
Package / Case: TO-205AD, TO-39-3 Metal Can
Supplier Device Package: TO-39 (TO-205AD)
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
HTSUS: 8541.10.0080
Mfr: Microchip Technology
RoHS Status: RoHS non-compliant

Buy Now
Discrete Semiconductor Products - Diodes - Rectifiers - JANTX1N6492 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
JANTX1N6492
Discrete Semiconductor Products - Diodes - Rectifiers JANTX1N6492
DIODE SCHOTTKY 45V 3A TO39

DIODE SCHOTTKY 45V 3A TO39

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Schottky Diodes Rectifiers
Product Number 1011432-JANTX1N6492 JANTX1N6492
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Single Discrete Semiconductor Products - Diodes - Rectifiers
Package TO-3; TO-205AD, TO-39-3 Metal Can TO-3
Unlock Full Specs
to access all available technical data

Similar Products

B48-2 and B48-2T Series B483F-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Schottky Diodes - 12CGQ150 - 1034691-12CGQ150 - Win Source Electronics
Specs
VF 1.6 volts
IF 35000 mA
Tj -55 C (-67 F)
View Details
2 suppliers
 - BAS316/ZL,135 - Rochester Electronics
Nexperia B.V.
Specs
Package SOD2
Life Cycle Stage Obsolete
RoHS Compliant RoHS
View Details
Rectifier Diodes, Type FRD - Model: FDRW12S120J - Fuji Electric Corp. of America
Specs
Package TO-247(2pin)-P2
IO 12 amps
VRRM 1200 volts
View Details