Microchip Technology, Inc. Schottky 60A 45V Diode and Rectifier MBR6045PTE3/TU

Description
DIODE SCHOTTKY 60A 45V TO-247AD Product overview: MBR6045PTE3/TU from Microchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60A, 45V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60A, 45V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBR6045PTE3/TU can be used for catalog matching and distributor lookup.
Request a Quote
Description
DIODE SCHOTTKY 60A 45V TO-247AD Product overview: MBR6045PTE3/TU from Microchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60A, 45V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60A, 45V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBR6045PTE3/TU can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Schottky 60A 45V Diode and Rectifier - 280-MBR6045PTE3/TU - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 60A 45V Diode and Rectifier
280-MBR6045PTE3/TU
Schottky 60A 45V Diode and Rectifier 280-MBR6045PTE3/TU
DIODE SCHOTTKY 60A 45V TO-247AD Product overview: MBR6045PTE3/TU from Microchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60A, 45V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60A, 45V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBR6045PTE3/TU can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 60A 45V TO-247AD Product overview: MBR6045PTE3/TU from Microchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60A, 45V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60A, 45V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBR6045PTE3/TU can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1076531-MBR6045PTE3/TU - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1076531-MBR6045PTE3/TU
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1076531-MBR6045PTE3/TU
Win Source Part Number: 1076531-MBR6045PTE3/ TU Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: * Package: Tube Standard Package: 2,000 Alternative Parts (Cross-Reference): MBR6045PTE3/TUMBR604 5PTE3-TU; ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Microchip Technology Base Product Number: MBR6045

Win Source Part Number: 1076531-MBR6045PTE3/TU
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: *
Package: Tube
Standard Package: 2,000
Alternative Parts (Cross-Reference): MBR6045PTE3/TUMBR6045PTE3-TU;
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Microchip Technology
Base Product Number: MBR6045

Buy Now
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MBR6045PTE3/TU
Discrete Semiconductor Products - Diodes - Rectifiers MBR6045PTE3/TU
DIODE SCHOTTKY 60A 45V TO-247AD

DIODE SCHOTTKY 60A 45V TO-247AD

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Schottky Diodes Rectifiers
Product Number 280-MBR6045PTE3/TU 1076531-MBR6045PTE3/TU MBR6045PTE3/TU
Product Name Schottky 60A 45V Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Single Discrete Semiconductor Products - Diodes - Rectifiers
Package Tube
Unlock Full Specs
to access all available technical data

Similar Products

B48-2 and B48-2T Series B483C-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Rectifier Assembly - SPJ300F - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Package Slim Pack
Life Cycle Stage Maturity
IO 0.0300 to 0.0500 amps
View Details
General-purpose dual Schottky diode - BAS70-05W,135 - Nexperia B.V.
Specs
Applications Switching
Package SOT323; SOT323 SOT323
RoHS Compliant RoHS
View Details
5 suppliers
Diodes, Rectifiers - Single - BAS1603WE6327HTSA1 - 110855-BAS1603WE6327HTSA1 - Win Source Electronics
Specs
Diode Type Standard
VF 1.25 volts
VR 80 volts
View Details
5 suppliers