Microchip Technology, Inc. Discrete Semiconductor Products - Diodes - Rectifiers - Single UPS170/TR7

Description
Win Source Part Number: 1029064-UPS170/TR7 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: * Package: Tape & Reel (TR) Standard Package: 3,000 Alternative Parts (Cross-Reference): UPS170/TR7UPS170-TR7 ; ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Microchip Technology Base Product Number: UPS170 RoHS Status: RoHS non-compliant
Request a Quote
Description
Win Source Part Number: 1029064-UPS170/TR7 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: * Package: Tape & Reel (TR) Standard Package: 3,000 Alternative Parts (Cross-Reference): UPS170/TR7UPS170-TR7 ; ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Microchip Technology Base Product Number: UPS170 RoHS Status: RoHS non-compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1029064-UPS170/TR7 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1029064-UPS170/TR7
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1029064-UPS170/TR7
Win Source Part Number: 1029064-UPS170/TR7 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: * Package: Tape & Reel (TR) Standard Package: 3,000 Alternative Parts (Cross-Reference): UPS170/TR7UPS170-TR7 ; ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Microchip Technology Base Product Number: UPS170 RoHS Status: RoHS non-compliant

Win Source Part Number: 1029064-UPS170/TR7
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: *
Package: Tape & Reel (TR)
Standard Package: 3,000
Alternative Parts (Cross-Reference): UPS170/TR7UPS170-TR7;
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Microchip Technology
Base Product Number: UPS170
RoHS Status: RoHS non-compliant

Buy Now
Schottky 1A 70V Diode and Rectifier - 280-UPS170/TR7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 1A 70V Diode and Rectifier
280-UPS170/TR7
Schottky 1A 70V Diode and Rectifier 280-UPS170/TR7
DIODE SCHOTTKY 1A 70V POWERMITE Product overview: UPS170/TR7 from Microchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 1A, 70V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1A, 70V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-UPS170/TR7 can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 1A 70V POWERMITE Product overview: UPS170/TR7 from Microchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 1A, 70V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1A, 70V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-UPS170/TR7 can be used for catalog matching and distributor lookup.

Supplier's Site
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
UPS170/TR7
Discrete Semiconductor Products - Diodes - Rectifiers UPS170/TR7
DIODE SCHOTTKY 1A 70V POWERMITE

DIODE SCHOTTKY 1A 70V POWERMITE

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Schottky Diodes Rectifiers Rectifiers
Product Number 1029064-UPS170/TR7 280-UPS170/TR7 UPS170/TR7
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Single Schottky 1A 70V Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape & Reel (TR)
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes - 2PFF6 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 45 amps
IF 2000 mA
trr 60 ns
View Details
Schottky Rectifier, 30Ma, 4V Sot-23; Diode Configuration Nexperia - 96K6756 - Newark, An Avnet Company
Specs
Rectifier Configuration / Technology Schottky
RoHS Compliant RoHS
VRRM 4 volts
View Details