Microchip Technology, Inc. Diodes, Rectifiers - Arrays - JANTX1N7037CCU1 JANTX1N7037CCU1

Description
Manufacturer: Microchip Technology Win Source Part Number: 922339-JANTX1N7037CC U1 Series: Military, MIL-PRF-19500/730 Features: Diode Array 1 Pair Common Cathode Schottky 100 V 35A Surface Mount 3-SMD, No Lead Speed: Standard Recovery >500ns, > 200mA (Io) Package: 3-SMD, No Lead Package: Tray Mounting: Surface Mount Family Name: 1N7037 Categories: Discrete Semiconductor Products Case / Package: U1 (SMD-1) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 1 Estimated Pruduction Lead Time: 34 Weeks HTSUS: 8541.10.0080
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 922339-JANTX1N7037CC U1 Series: Military, MIL-PRF-19500/730 Features: Diode Array 1 Pair Common Cathode Schottky 100 V 35A Surface Mount 3-SMD, No Lead Speed: Standard Recovery >500ns, > 200mA (Io) Package: 3-SMD, No Lead Package: Tray Mounting: Surface Mount Family Name: 1N7037 Categories: Discrete Semiconductor Products Case / Package: U1 (SMD-1) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 1 Estimated Pruduction Lead Time: 34 Weeks HTSUS: 8541.10.0080
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Arrays - JANTX1N7037CCU1 - 922339-JANTX1N7037CCU1 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - JANTX1N7037CCU1
922339-JANTX1N7037CCU1
Diodes, Rectifiers - Arrays - JANTX1N7037CCU1 922339-JANTX1N7037CCU1
Manufacturer: Microchip Technology Win Source Part Number: 922339-JANTX1N7037CC U1 Series: Military, MIL-PRF-19500/730 Features: Diode Array 1 Pair Common Cathode Schottky 100 V 35A Surface Mount 3-SMD, No Lead Speed: Standard Recovery >500ns, > 200mA (Io) Package: 3-SMD, No Lead Package: Tray Mounting: Surface Mount Family Name: 1N7037 Categories: Discrete Semiconductor Products Case / Package: U1 (SMD-1) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 1 Estimated Pruduction Lead Time: 34 Weeks HTSUS: 8541.10.0080

Manufacturer: Microchip Technology
Win Source Part Number: 922339-JANTX1N7037CCU1
Series: Military, MIL-PRF-19500/730
Features: Diode Array 1 Pair Common Cathode Schottky 100 V 35A Surface Mount 3-SMD, No Lead
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: 3-SMD, No Lead
Package: Tray
Mounting: Surface Mount
Family Name: 1N7037
Categories: Discrete Semiconductor Products
Case / Package: U1 (SMD-1)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Quantity per package: 1
Estimated Pruduction Lead Time: 34 Weeks
HTSUS: 8541.10.0080

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - JANTX1N7037CCU1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
JANTX1N7037CCU1
Discrete Semiconductor Products - Diodes - Rectifiers JANTX1N7037CCU1
DIODE ARRAY SCHOTTKY 100V 35A U1

DIODE ARRAY SCHOTTKY 100V 35A U1

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Rectifiers
Product Number 922339-JANTX1N7037CCU1 JANTX1N7037CCU1
Product Name Diodes, Rectifiers - Arrays - JANTX1N7037CCU1 Discrete Semiconductor Products - Diodes - Rectifiers
Diode Type Schottky; Diode Array 1 Pair Common Cathode Schottky 100 V 35A Surface Mount 3-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

Diodes, Rectifiers - Arrays - MBRP20035L - 883197-MBRP20035L - Win Source Electronics
Specs
Diode Type Schottky; Diode Array
View Details
MPPC (SiPMs) / MPPC arrays - S14160-1315PS - Hamamatsu Photonics Europe
Specs
CT 100 pF
Package Glass epoxy
View Details
Diode Arrays - BAS40-06/DG/B2,215-ND - DigiKey
Specs
Arrangement Common Anode
Tj 150 C (302 F)
Package SC-59; SOT23; TO-236-3, SC-59, SOT-23-3
View Details
2 suppliers
Rectifier Diodes, Type SBD - Model: TP869C08R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.7100 volts
View Details