Microchip Technology, Inc. Single Diodes JANS1N5819-1

Description
Diode Schottky 45V 1A Through Hole DO-41
Request a Quote Datasheet
Description
Diode Schottky 45V 1A Through Hole DO-41
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 1086-15266-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1086-15266-ND
Single Diodes 1086-15266-ND
Diode Schottky 45V 1A Through Hole DO-41

Diode Schottky 45V 1A Through Hole DO-41

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1035335-JANS1N5819-1 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1035335-JANS1N5819-1
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1035335-JANS1N5819-1
Win Source Part Number: 1035335-JANS1N5819-1 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: Military, MIL-PRF-19500/586 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Bulk Standard Package: 1 Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 45 V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 490 mV @ 1 A Current - Reverse Leakage @ Vr: 50 µA @ 45 V Capacitance @ Vr, F: 70pF @ 5V, 1MHz Operating Temperature - Junction: -65°C ~ 125°C Mounting Type: Through Hole Package / Case: DO-204AL, DO-41, Axial Supplier Device Package: DO-41 Alternative Parts (Cross-Reference): MBR20100CT-E3/4W; BAT85S-TAP; SB5H100-E3/54; STPS30H100CT; STPS30100ST; STPS41H100CTJANS1N58 191; ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Microchip Technology Other Names: 1086-15266,1086-1526 6-MIL Base Product Number: 1N5819 RoHS Status: RoHS non-compliant

Win Source Part Number: 1035335-JANS1N5819-1
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: Military, MIL-PRF-19500/586
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Bulk
Standard Package: 1
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 45 V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 490 mV @ 1 A
Current - Reverse Leakage @ Vr: 50 µA @ 45 V
Capacitance @ Vr, F: 70pF @ 5V, 1MHz
Operating Temperature - Junction: -65°C ~ 125°C
Mounting Type: Through Hole
Package / Case: DO-204AL, DO-41, Axial
Supplier Device Package: DO-41
Alternative Parts (Cross-Reference): MBR20100CT-E3/4W; BAT85S-TAP; SB5H100-E3/54; STPS30H100CT; STPS30100ST; STPS41H100CTJANS1N58191;
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Microchip Technology
Other Names: 1086-15266,1086-15266-MIL
Base Product Number: 1N5819
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - JANS1N5819-1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
JANS1N5819-1
Discrete Semiconductor Products - Diodes - Rectifiers JANS1N5819-1
DIODE SCHOTTKY 45V 1A DO41

DIODE SCHOTTKY 45V 1A DO41

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Schottky Diodes Rectifiers
Product Number 1086-15266-ND 1035335-JANS1N5819-1 JANS1N5819-1
Product Name Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers - Single Discrete Semiconductor Products - Diodes - Rectifiers
Tj -65 to 125 C (-85 to 257 F) -65 to 125 C (-85 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

B48-2 and B48-2T Series B484B-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
35 A 800 V 34A Diode and Rectifier - 299-36MB80A - ERSAELECTRONICS PTE. LTD.
Specs
Package Bulk
RoHS Compliant RoHS
View Details
2 suppliers
Dual Schottky barrier diode - 1PS70SB14F - Nexperia B.V.
Specs
Applications Switching
Package SOT323; SOT323 SOT323
RoHS Compliant RoHS
View Details
4 suppliers
Rectifier Diodes, Type SBD - Model: YA868C10R - Fuji Electric Corp. of America
Specs
Package TO-220
IO 30 amps
VRRM 100 volts
View Details