Microchip Technology, Inc. Schottky 60V 10A Diode and Rectifier JANTX1N6842U3

Description
DIODE SCHOTTKY 60V 10A U3 Product overview: JANTX1N6842U3 from Microchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 10A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-JANTX1N6842U3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SCHOTTKY 60V 10A U3 Product overview: JANTX1N6842U3 from Microchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 10A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-JANTX1N6842U3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 60V 10A Diode and Rectifier - 280-JANTX1N6842U3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 60V 10A Diode and Rectifier
280-JANTX1N6842U3
Schottky 60V 10A Diode and Rectifier 280-JANTX1N6842U3
DIODE SCHOTTKY 60V 10A U3 Product overview: JANTX1N6842U3 from Microchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 10A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-JANTX1N6842U3 can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 60V 10A U3 Product overview: JANTX1N6842U3 from Microchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 10A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-JANTX1N6842U3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1203487-JANTX1N6842U3 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1203487-JANTX1N6842U3
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1203487-JANTX1N6842U3
Win Source Part Number: 1203487-JANTX1N6842U 3 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 60 V Current - Average Rectified (Io): 10A Voltage - Forward (Vf) (Max) @ If: 900 mV @ 15 A Current - Reverse Leakage @ Vr: 50 µA @ 60 V Capacitance @ Vr, F: 400pF @ 5V, 1MHz Operating Temperature - Junction: -65°C ~ 150°C Package / Case: 3-SMD, No Lead Supplier Device Package: U3 ECCN: EAR99 Fake Threat In the Open Market: 72 pct. HTSUS: 8541.10.0080 Mfr: Microchip Technology RoHS Status: RoHS non-compliant

Win Source Part Number: 1203487-JANTX1N6842U3
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Bulk
Standard Package: 1
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 60 V
Current - Average Rectified (Io): 10A
Voltage - Forward (Vf) (Max) @ If: 900 mV @ 15 A
Current - Reverse Leakage @ Vr: 50 µA @ 60 V
Capacitance @ Vr, F: 400pF @ 5V, 1MHz
Operating Temperature - Junction: -65°C ~ 150°C
Package / Case: 3-SMD, No Lead
Supplier Device Package: U3
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
HTSUS: 8541.10.0080
Mfr: Microchip Technology
RoHS Status: RoHS non-compliant

Buy Now
Discrete Semiconductor Products - Diodes - Rectifiers - JANTX1N6842U3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
JANTX1N6842U3
Discrete Semiconductor Products - Diodes - Rectifiers JANTX1N6842U3
DIODE SCHOTTKY 60V 10A U3

DIODE SCHOTTKY 60V 10A U3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Schottky Diodes Rectifiers
Product Number 280-JANTX1N6842U3 1203487-JANTX1N6842U3 JANTX1N6842U3
Product Name Schottky 60V 10A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Single Discrete Semiconductor Products - Diodes - Rectifiers
Package Bulk 3-SMD, No Lead
Unlock Full Specs
to access all available technical data