Microchip Technology, Inc. Schottky 20A 200V Diode and Rectifier MBR20200FCTE3/TU

Description
DIODE SCHOTTKY 20A 200V ITO220AB Product overview: MBR20200FCTE3/TU from Microchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20A, 200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20A, 200V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBR20200FCTE3/TU can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SCHOTTKY 20A 200V ITO220AB Product overview: MBR20200FCTE3/TU from Microchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20A, 200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20A, 200V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBR20200FCTE3/TU can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 20A 200V Diode and Rectifier - 280-MBR20200FCTE3/TU - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 20A 200V Diode and Rectifier
280-MBR20200FCTE3/TU
Schottky 20A 200V Diode and Rectifier 280-MBR20200FCTE3/TU
DIODE SCHOTTKY 20A 200V ITO220AB Product overview: MBR20200FCTE3/TU from Microchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20A, 200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20A, 200V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBR20200FCTE3/TU can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 20A 200V ITO220AB Product overview: MBR20200FCTE3/TU from Microchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20A, 200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20A, 200V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBR20200FCTE3/TU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1076508-MBR20200FCTE3/TU - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1076508-MBR20200FCTE3/TU
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1076508-MBR20200FCTE3/TU
Win Source Part Number: 1076508-MBR20200FCTE 3/TU Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: * Package: Tube Standard Package: 2,000 Alternative Parts (Cross-Reference): MBR20200FCTE3/TUMBR2 0200FCTE3-TU; ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Microchip Technology Base Product Number: MBR20200

Win Source Part Number: 1076508-MBR20200FCTE3/TU
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: *
Package: Tube
Standard Package: 2,000
Alternative Parts (Cross-Reference): MBR20200FCTE3/TUMBR20200FCTE3-TU;
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Microchip Technology
Base Product Number: MBR20200

Buy Now
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MBR20200FCTE3/TU
Discrete Semiconductor Products - Diodes - Rectifiers MBR20200FCTE3/TU
DIODE SCHOTTKY 20A 200V ITO220AB

DIODE SCHOTTKY 20A 200V ITO220AB

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Schottky Diodes Rectifiers
Product Number 280-MBR20200FCTE3/TU 1076508-MBR20200FCTE3/TU MBR20200FCTE3/TU
Product Name Schottky 20A 200V Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Single Discrete Semiconductor Products - Diodes - Rectifiers
Package Tube
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1220682 - RS Components, Ltd.
Specs
Package SOT23; Sot-23
RoHS Compliant RoHS
trr 3000 ns
View Details
Rectifier Diode - 1N4942 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 25 amps
IF 1000 mA
trr 150 ns
View Details
25V 100MA Diode and Rectifier - 286-BAS12507WH6327XTSA1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Tape & Reel (TR)
RoHS Compliant RoHS
Tj -55 C (-67 F)
View Details
7 suppliers