DIODE SCHOTTKY 50V 30A DO203AA Product overview: SBR3050 from Microchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 50V, 30A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 30A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBR3050 can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 848405-SBR3050
Features: Diode 50 V
Package: Bulk
Family Name: SBR3050
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Diode Schottky 50V 30A Chassis, Stud Mount DO-203AA
DIODE SCHOTTKY 50V 30A DO203AA
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Rectifiers | Schottky Diodes | Diodes | Rectifiers |
| Product Number | 280-SBR3050 | 848405-SBR3050 | SBR3050-ND | SBR3050 |
| Product Name | Schottky 50V 30A Diode and Rectifier | Diodes, Rectifiers - Single - SBR3050 | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Bulk |