Microchip Technology, Inc. Discrete Semiconductor Products - Diodes - Rectifiers - Single JANTX1N6841U3

Description
Win Source Part Number: 1017166-JANTX1N6841U 3 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 35 V Current - Average Rectified (Io): 10A Voltage - Forward (Vf) (Max) @ If: 880 mV @ 20 A Operating Temperature - Junction: -65°C ~ 150°C Package / Case: 3-SMD, No Lead Supplier Device Package: U3 ECCN: EAR99 Fake Threat In the Open Market: 68 pct. HTSUS: 8541.10.0080 Mfr: Microchip Technology RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1017166-JANTX1N6841U 3 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 35 V Current - Average Rectified (Io): 10A Voltage - Forward (Vf) (Max) @ If: 880 mV @ 20 A Operating Temperature - Junction: -65°C ~ 150°C Package / Case: 3-SMD, No Lead Supplier Device Package: U3 ECCN: EAR99 Fake Threat In the Open Market: 68 pct. HTSUS: 8541.10.0080 Mfr: Microchip Technology RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1017166-JANTX1N6841U3 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1017166-JANTX1N6841U3
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1017166-JANTX1N6841U3
Win Source Part Number: 1017166-JANTX1N6841U 3 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 35 V Current - Average Rectified (Io): 10A Voltage - Forward (Vf) (Max) @ If: 880 mV @ 20 A Operating Temperature - Junction: -65°C ~ 150°C Package / Case: 3-SMD, No Lead Supplier Device Package: U3 ECCN: EAR99 Fake Threat In the Open Market: 68 pct. HTSUS: 8541.10.0080 Mfr: Microchip Technology RoHS Status: RoHS non-compliant

Win Source Part Number: 1017166-JANTX1N6841U3
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Bulk
Standard Package: 1
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 35 V
Current - Average Rectified (Io): 10A
Voltage - Forward (Vf) (Max) @ If: 880 mV @ 20 A
Operating Temperature - Junction: -65°C ~ 150°C
Package / Case: 3-SMD, No Lead
Supplier Device Package: U3
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
HTSUS: 8541.10.0080
Mfr: Microchip Technology
RoHS Status: RoHS non-compliant

Buy Now
Schottky 35V 10A Diode and Rectifier - 280-JANTX1N6841U3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 35V 10A Diode and Rectifier
280-JANTX1N6841U3
Schottky 35V 10A Diode and Rectifier 280-JANTX1N6841U3
DIODE SCHOTTKY 35V 10A U3 Product overview: JANTX1N6841U3 from Microchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 35V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 35V, 10A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-JANTX1N6841U3 can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 35V 10A U3 Product overview: JANTX1N6841U3 from Microchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 35V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 35V, 10A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-JANTX1N6841U3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - JANTX1N6841U3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
JANTX1N6841U3
Discrete Semiconductor Products - Diodes - Rectifiers JANTX1N6841U3
DIODE SCHOTTKY 35V 10A U3

DIODE SCHOTTKY 35V 10A U3

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Schottky Diodes Rectifiers Rectifiers
Product Number 1017166-JANTX1N6841U3 280-JANTX1N6841U3 JANTX1N6841U3
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Single Schottky 35V 10A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Package 3-SMD, No Lead Bulk
Unlock Full Specs
to access all available technical data

Similar Products

B48-2 and B48-2T Series B483G-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Rectifier Assembly - SPJ100F - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Package Slim Pack
Life Cycle Stage Maturity
IO 0.0300 to 0.0500 amps
View Details
Schottky barrier single diode - 1PS76SB10-QX - Nexperia B.V.
Specs
Applications Switching
Package SOD-323; SOD323 SOD323
RoHS Compliant RoHS
View Details
3 suppliers