Microchip Technology, Inc. Schottky 1A 70V Diode and Rectifier UPS170/TR13

Description
DIODE SCHOTTKY 1A 70V POWERMITE Product overview: UPS170/TR13 from Microchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 1A, 70V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1A, 70V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-UPS170/TR13 can be used for catalog matching and distributor lookup.
Request a Quote
Description
DIODE SCHOTTKY 1A 70V POWERMITE Product overview: UPS170/TR13 from Microchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 1A, 70V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1A, 70V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-UPS170/TR13 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Schottky 1A 70V Diode and Rectifier - 280-UPS170/TR13 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 1A 70V Diode and Rectifier
280-UPS170/TR13
Schottky 1A 70V Diode and Rectifier 280-UPS170/TR13
DIODE SCHOTTKY 1A 70V POWERMITE Product overview: UPS170/TR13 from Microchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 1A, 70V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1A, 70V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-UPS170/TR13 can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 1A 70V POWERMITE Product overview: UPS170/TR13 from Microchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 1A, 70V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1A, 70V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-UPS170/TR13 can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 973337-UPS170/TR13 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
973337-UPS170/TR13
Discrete Semiconductor Products - Diodes - Rectifiers - Single 973337-UPS170/TR13
Win Source Part Number: 973337-UPS170/TR13 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: * Package: Tape & Reel (TR) Standard Package: 12,000 ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Microchip Technology Base Product Number: UPS170 RoHS Status: RoHS non-compliant

Win Source Part Number: 973337-UPS170/TR13
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: *
Package: Tape & Reel (TR)
Standard Package: 12,000
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Microchip Technology
Base Product Number: UPS170
RoHS Status: RoHS non-compliant

Buy Now
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
UPS170/TR13
Discrete Semiconductor Products - Diodes - Rectifiers UPS170/TR13
DIODE SCHOTTKY 1A 70V POWERMITE

DIODE SCHOTTKY 1A 70V POWERMITE

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited
Product Category Rectifiers Schottky Diodes Rectifiers
Product Number 280-UPS170/TR13 973337-UPS170/TR13 UPS170/TR13
Product Name Schottky 1A 70V Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Single Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape & Reel (TR)
Unlock Full Specs
to access all available technical data

Similar Products

B48-2 and B48-2T Series B481G-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
High-speed switching diode - BAS16H,115 - Nexperia B.V.
Specs
Diode Applications Switching
RoHS Compliant RoHS
VF 715 to 0.7150 volts
View Details
8 suppliers
Rectifier Diodes, Type SBD - Model: MS865C10 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Package TFP
IO 20 amps
VRRM 100 volts
View Details
Schottky Diodes & Rectifiers - 1826822 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package Smaf
RoHS Compliant RoHS
View Details