Win Source Part Number: 1183619-JANS1N5711UB
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: Military, MIL-PRF-19500/444
Speed: Small Signal =< 200mA (Io), Any Speed
Package: Tape & Reel (TR)
Standard Package: 1
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 50 V
Voltage - Forward (Vf) (Max) @ If: 1 V @ 15 mA
Current - Reverse Leakage @ Vr: 200 nA @ 50 V
Capacitance @ Vr, F: 2pF @ 0V, 1MHz
Operating Temperature - Junction: -65°C ~ 150°C
Package / Case: 4-SMD, No Lead
Supplier Device Package: UB
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
HTSUS: 8541.10.0070
Mfr: Microchip Technology
Other Names: 150-JANS1N5711UB/TR
Diode Schottky 50V Surface Mount UB
DIODE SCHOTTKY 50V UB
| Win Source Electronics | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Schottky Diodes | Diodes | Rectifiers |
| Product Number | 1183619-JANS1N5711UB/TR | 150-JANS1N5711UB/TR-ND | JANS1N5711UB/TR |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | 4-SMD, No Lead |