Microchip Technology, Inc. Schottky 20V 1A Diode and Rectifier UPS120/TR13

Description
DIODE SCHOTTKY 20V 1A POWERMITE Product overview: UPS120/TR13 from Microchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-UPS120/TR13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SCHOTTKY 20V 1A POWERMITE Product overview: UPS120/TR13 from Microchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-UPS120/TR13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Schottky 20V 1A Diode and Rectifier
280-UPS120/TR13
Schottky 20V 1A Diode and Rectifier 280-UPS120/TR13
DIODE SCHOTTKY 20V 1A POWERMITE Product overview: UPS120/TR13 from Microchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-UPS120/TR13 can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 20V 1A POWERMITE Product overview: UPS120/TR13 from Microchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-UPS120/TR13 can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes, Rectifiers - Single - UPS120/TR13 - 902261-UPS120/TR13 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - UPS120/TR13
902261-UPS120/TR13
Diodes, Rectifiers - Single - UPS120/TR13 902261-UPS120/TR13
Manufacturer: Microchip Technology Win Source Part Number: 902261-UPS120/TR13 Features: Diode Schottky 20 V 1A Surface Mount Powermite Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: DO-216AA Package: Reel - TR Mounting: Surface Mount Family Name: UPS120 Categories: Discrete Semiconductor Products Case / Package: Powermite ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 12000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080

Manufacturer: Microchip Technology
Win Source Part Number: 902261-UPS120/TR13
Features: Diode Schottky 20 V 1A Surface Mount Powermite
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: DO-216AA
Package: Reel - TR
Mounting: Surface Mount
Family Name: UPS120
Categories: Discrete Semiconductor Products
Case / Package: Powermite
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Quantity per package: 12000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - UPS120/TR13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
UPS120/TR13
Discrete Semiconductor Products - Diodes - Rectifiers UPS120/TR13
DIODE SCHOTTKY 20V 1A POWERMITE

DIODE SCHOTTKY 20V 1A POWERMITE

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Schottky Diodes Rectifiers
Product Number 280-UPS120/TR13 902261-UPS120/TR13 UPS120/TR13
Product Name Schottky 20V 1A Diode and Rectifier Diodes, Rectifiers - Single - UPS120/TR13 Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape & Reel (TR) POWERMITE 3; Powermite
Unlock Full Specs
to access all available technical data