Microchip Technology, Inc. Discrete Semiconductor Products - Diodes - Rectifiers - Single JANS1N5711UBCA

Description
Win Source Part Number: 1003748-JANS1N5711UB CA Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: Military, MIL-PRF-19500/444 Speed: Small Signal =< 200mA (Io), Any Speed Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 50 V Voltage - Forward (Vf) (Max) @ If: 1 V @ 15 mA Current - Reverse Leakage @ Vr: 200 nA @ 50 V Capacitance @ Vr, F: 2pF @ 0V, 1MHz Operating Temperature - Junction: -65°C ~ 150°C Package / Case: 4-SMD, No Lead Supplier Device Package: UB ECCN: EAR99 Fake Threat In the Open Market: 74 pct. HTSUS: 8541.10.0070 Mfr: Microchip Technology RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1003748-JANS1N5711UB CA Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: Military, MIL-PRF-19500/444 Speed: Small Signal =< 200mA (Io), Any Speed Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 50 V Voltage - Forward (Vf) (Max) @ If: 1 V @ 15 mA Current - Reverse Leakage @ Vr: 200 nA @ 50 V Capacitance @ Vr, F: 2pF @ 0V, 1MHz Operating Temperature - Junction: -65°C ~ 150°C Package / Case: 4-SMD, No Lead Supplier Device Package: UB ECCN: EAR99 Fake Threat In the Open Market: 74 pct. HTSUS: 8541.10.0070 Mfr: Microchip Technology RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1003748-JANS1N5711UBCA - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1003748-JANS1N5711UBCA
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1003748-JANS1N5711UBCA
Win Source Part Number: 1003748-JANS1N5711UB CA Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: Military, MIL-PRF-19500/444 Speed: Small Signal =< 200mA (Io), Any Speed Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 50 V Voltage - Forward (Vf) (Max) @ If: 1 V @ 15 mA Current - Reverse Leakage @ Vr: 200 nA @ 50 V Capacitance @ Vr, F: 2pF @ 0V, 1MHz Operating Temperature - Junction: -65°C ~ 150°C Package / Case: 4-SMD, No Lead Supplier Device Package: UB ECCN: EAR99 Fake Threat In the Open Market: 74 pct. HTSUS: 8541.10.0070 Mfr: Microchip Technology RoHS Status: RoHS non-compliant

Win Source Part Number: 1003748-JANS1N5711UBCA
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: Military, MIL-PRF-19500/444
Speed: Small Signal =< 200mA (Io), Any Speed
Package: Bulk
Standard Package: 1
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 50 V
Voltage - Forward (Vf) (Max) @ If: 1 V @ 15 mA
Current - Reverse Leakage @ Vr: 200 nA @ 50 V
Capacitance @ Vr, F: 2pF @ 0V, 1MHz
Operating Temperature - Junction: -65°C ~ 150°C
Package / Case: 4-SMD, No Lead
Supplier Device Package: UB
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
HTSUS: 8541.10.0070
Mfr: Microchip Technology
RoHS Status: RoHS non-compliant

Buy Now
Diode Arrays - JANS1N5711UBCA-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
JANS1N5711UBCA-ND
Diode Arrays JANS1N5711UBCA-ND
Diode Schottky 50V Surface Mount UB

Diode Schottky 50V Surface Mount UB

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - JANS1N5711UBCA - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
JANS1N5711UBCA
Discrete Semiconductor Products - Diodes - Rectifiers JANS1N5711UBCA
DIODE ARRAY SCHOTTKY 50V 33MA UB

DIODE ARRAY SCHOTTKY 50V 33MA UB

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Acme Chip Technology Co., Limited
Product Category Schottky Diodes Diode Arrays Rectifiers
Product Number 1003748-JANS1N5711UBCA JANS1N5711UBCA-ND JANS1N5711UBCA
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Single Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers
Package 4-SMD, No Lead 4-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

High-voltage switching diode - BAS21AW,115 - Nexperia B.V.
Specs
Diode Applications Switching; Protector; High Voltage
RoHS Compliant RoHS
View Details
8 suppliers
Rectifier Diodes, Type SBD - Model: YG862C15R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.9000 volts
View Details
Diodes, Rectifiers - Arrays - BAS40-05WH6327 - 912821-BAS40-05WH6327 - Win Source Electronics
Specs
Diode Type Schottky; Diode Array
View Details
MPPC (SiPMs) / MPPC arrays - S14161-4050HS-06 - Hamamatsu Photonics Europe
Specs
Diode Applications Detector
CT 900 pF
Package Glass epoxy
View Details