Microchip Technology, Inc. Schottky 1A 70V Diode and Rectifier UPS170E3/TR7

Description
DIODE SCHOTTKY 1A 70V POWERMITE Product overview: UPS170E3/TR7 from Microchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 1A, 70V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1A, 70V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-UPS170E3/TR7 can be used for catalog matching and distributor lookup.
Request a Quote
Description
DIODE SCHOTTKY 1A 70V POWERMITE Product overview: UPS170E3/TR7 from Microchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 1A, 70V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1A, 70V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-UPS170E3/TR7 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Schottky 1A 70V Diode and Rectifier - 280-UPS170E3/TR7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 1A 70V Diode and Rectifier
280-UPS170E3/TR7
Schottky 1A 70V Diode and Rectifier 280-UPS170E3/TR7
DIODE SCHOTTKY 1A 70V POWERMITE Product overview: UPS170E3/TR7 from Microchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 1A, 70V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1A, 70V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-UPS170E3/TR7 can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 1A 70V POWERMITE Product overview: UPS170E3/TR7 from Microchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 1A, 70V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1A, 70V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-UPS170E3/TR7 can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1132061-UPS170E3/TR7 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1132061-UPS170E3/TR7
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1132061-UPS170E3/TR7
Win Source Part Number: 1132061-UPS170E3/TR7 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: * Package: Tape & Reel (TR) Standard Package: 3,000 Alternative Parts (Cross-Reference): UPS170E3-TR7; ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Microchip Technology Base Product Number: UPS170

Win Source Part Number: 1132061-UPS170E3/TR7
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: *
Package: Tape & Reel (TR)
Standard Package: 3,000
Alternative Parts (Cross-Reference): UPS170E3-TR7;
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Microchip Technology
Base Product Number: UPS170

Buy Now
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
UPS170E3/TR7
Discrete Semiconductor Products - Diodes - Rectifiers UPS170E3/TR7
DIODE SCHOTTKY 1A 70V POWERMITE

DIODE SCHOTTKY 1A 70V POWERMITE

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited
Product Category Rectifiers Schottky Diodes Rectifiers
Product Number 280-UPS170E3/TR7 1132061-UPS170E3/TR7 UPS170E3/TR7
Product Name Schottky 1A 70V Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Single Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape & Reel (TR)
Unlock Full Specs
to access all available technical data