Manufacturer: Microchip Technology
Win Source Part Number: 922365-JANTXV1N5819-
Series: Military, MIL-PRF-19500/586
Features: Diode Schottky 45 V 1A Through Hole DO-41
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: DO-204AL, DO-41, Axial
Package: Bulk
Mounting: Through Hole
Family Name: 1N5819
Categories: Discrete Semiconductor Products
Case / Package: DO-41
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 29 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: 1086-15575, 1086-15575-MIL
Diode Schottky 45V 1A Through Hole DO-41
DIODE SCHOTTKY 45V 1A DO41
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Schottky Diodes | Diodes | Rectifiers |
| Product Number | 922365-JANTXV1N5819-1 | 1086-15575-ND | JANTXV1N5819-1 |
| Product Name | Diodes, Rectifiers - Single - JANTXV1N5819-1 | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | DO-41; DO-41 | DO-41 |