Microchip Technology, Inc. Schottky 20A 40V Diode and Rectifier MBR2040FCTE3/TU

Description
DIODE SCHOTTKY 20A 40V ITO220AB Product overview: MBR2040FCTE3/TU from Microchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20A, 40V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20A, 40V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBR2040FCTE3/TU can be used for catalog matching and distributor lookup.
Request a Quote
Description
DIODE SCHOTTKY 20A 40V ITO220AB Product overview: MBR2040FCTE3/TU from Microchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20A, 40V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20A, 40V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBR2040FCTE3/TU can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Schottky 20A 40V Diode and Rectifier - 280-MBR2040FCTE3/TU - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 20A 40V Diode and Rectifier
280-MBR2040FCTE3/TU
Schottky 20A 40V Diode and Rectifier 280-MBR2040FCTE3/TU
DIODE SCHOTTKY 20A 40V ITO220AB Product overview: MBR2040FCTE3/TU from Microchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20A, 40V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20A, 40V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBR2040FCTE3/TU can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 20A 40V ITO220AB Product overview: MBR2040FCTE3/TU from Microchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20A, 40V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20A, 40V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBR2040FCTE3/TU can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes, Rectifiers - Single - MBR2040FCTE3/TU - 883136-MBR2040FCTE3/TU - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - MBR2040FCTE3/TU
883136-MBR2040FCTE3/TU
Diodes, Rectifiers - Single - MBR2040FCTE3/TU 883136-MBR2040FCTE3/TU
Manufacturer: Microchip Technology Win Source Part Number: 883136-MBR2040FCTE3/ TU Series: * Features: Diode Package: Tube Family Name: MBR2040 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 12 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080

Manufacturer: Microchip Technology
Win Source Part Number: 883136-MBR2040FCTE3/TU
Series: *
Features: Diode
Package: Tube
Family Name: MBR2040
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 12 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080

Buy Now
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
MBR2040FCTE3/TU
Discrete Semiconductor Products - Diodes - Rectifiers MBR2040FCTE3/TU
DIODE SCHOTTKY 20A 40V ITO220AB

DIODE SCHOTTKY 20A 40V ITO220AB

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited
Product Category Rectifiers Schottky Diodes Rectifiers
Product Number 280-MBR2040FCTE3/TU 883136-MBR2040FCTE3/TU MBR2040FCTE3/TU
Product Name Schottky 20A 40V Diode and Rectifier Diodes, Rectifiers - Single - MBR2040FCTE3/TU Discrete Semiconductor Products - Diodes - Rectifiers
Package Tube
Unlock Full Specs
to access all available technical data

Similar Products

Diode and Rectifier - 281-2N6240 - ERSAELECTRONICS PTE. LTD.
Rochester Electronics
Specs
Package Bulk
View Details
Rectifier Diodes, Type SBD - Model: YG862C08R - Fuji Electric Corp. of America
Specs
Package TO-220F
IO 10 amps
VRRM 80 volts
View Details
Schottky Rectifier, 200Ma, 30V, Sod523; Diode Configuration Nexperia - 39K0674 - Newark, An Avnet Company
Specs
Rectifier Configuration / Technology Schottky
VRRM 30 volts
VF 0.5000 volts
View Details