Microchip Technology, Inc. Single Diodes JANTXV1N5711UR-1

Description
Diode Schottky 50V 33mA Surface Mount DO-213AA
Request a Quote Datasheet
Description
Diode Schottky 50V 33mA Surface Mount DO-213AA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 1086-15574-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1086-15574-ND
Single Diodes 1086-15574-ND
Diode Schottky 50V 33mA Surface Mount DO-213AA

Diode Schottky 50V 33mA Surface Mount DO-213AA

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1325181-JANTXV1N5711UR-1 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1325181-JANTXV1N5711UR-1
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1325181-JANTXV1N5711UR-1
Manufacturer: Microchip Technology Win Source Part Number: 1325181-JANTXV1N5711 UR-1 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Packaging: Bulk Speed: Small Signal =< 200mA (Io), Any Speed Standard Package: 1 Mounting: Surface Mount Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 50 V Current - Average Rectified (Io): 33mA Voltage - Forward (Vf) (Max) @ If: 410 mV @ 1 mA Current - Reverse Leakage @ Vr: 200 nA @ 50 V Capacitance @ Vr, F: 2pF @ 0V, 1MHz Operating Temperature - Junction: -65°C ~ 150°C Supplier Device Package: DO-213AA Case / Package: DO-213AA ECCN: EAR99 Fake Threat In the Open Market: 72 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Other Part Number: 1086-15574,1086-1557 4-MIL Base Product Number: 1N5711 RoHS Status: RoHS non-compliant

Manufacturer: Microchip Technology
Win Source Part Number: 1325181-JANTXV1N5711UR-1
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Packaging: Bulk
Speed: Small Signal =< 200mA (Io), Any Speed
Standard Package: 1
Mounting: Surface Mount
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 50 V
Current - Average Rectified (Io): 33mA
Voltage - Forward (Vf) (Max) @ If: 410 mV @ 1 mA
Current - Reverse Leakage @ Vr: 200 nA @ 50 V
Capacitance @ Vr, F: 2pF @ 0V, 1MHz
Operating Temperature - Junction: -65°C ~ 150°C
Supplier Device Package: DO-213AA
Case / Package: DO-213AA
ECCN: EAR99
Fake Threat In the Open Market: 72
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Other Part Number: 1086-15574,1086-15574-MIL
Base Product Number: 1N5711
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - JANTXV1N5711UR-1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
JANTXV1N5711UR-1
Discrete Semiconductor Products - Diodes - Rectifiers JANTXV1N5711UR-1
DIODE SCHOTTKY 50V 33MA DO213AA

DIODE SCHOTTKY 50V 33MA DO213AA

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Schottky Diodes Rectifiers
Product Number 1086-15574-ND 1325181-JANTXV1N5711UR-1 JANTXV1N5711UR-1
Product Name Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers - Single Discrete Semiconductor Products - Diodes - Rectifiers
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1220278 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package Powerdi 323
RoHS Compliant RoHS
View Details
B48-2 and B48-2T Series B481G-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Rectifier Diode - 1N5619US - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 25 amps
IF 2000 mA
trr 250 ns
View Details