Microchip Technology, Inc. Single Diodes SBR6045

Description
Diode Schottky 45V 60A Chassis, Stud Mount
Request a Quote Datasheet
Description
Diode Schottky 45V 60A Chassis, Stud Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - SBR6045-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SBR6045-ND
Single Diodes SBR6045-ND
Diode Schottky 45V 60A Chassis, Stud Mount

Diode Schottky 45V 60A Chassis, Stud Mount

Buy Now Datasheet
Schottky 60A 45V Diode and Rectifier - 280-SBR6045 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 60A 45V Diode and Rectifier
280-SBR6045
Schottky 60A 45V Diode and Rectifier 280-SBR6045
DIODE SCHOTTKY 60A 45V DO5 Product overview: SBR6045 from Microchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60A, 45V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60A, 45V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBR6045 can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 60A 45V DO5 Product overview: SBR6045 from Microchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60A, 45V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60A, 45V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBR6045 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1282307-SBR6045 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1282307-SBR6045
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1282307-SBR6045
Win Source Part Number: 1282307-SBR6045 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Bulk Standard Package: 1 Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 45 V Current - Average Rectified (Io): 60A Voltage - Forward (Vf) (Max) @ If: 600 mV @ 60 A Current - Reverse Leakage @ Vr: 2 mA @ 45 V Mounting Type: Chassis, Stud Mount Package / Case: DO-203AB, DO-5, Stud ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Microchip Technology Other Names: 2266-SBR6045,SBR6045 R Base Product Number: SBR6045

Win Source Part Number: 1282307-SBR6045
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Bulk
Standard Package: 1
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 45 V
Current - Average Rectified (Io): 60A
Voltage - Forward (Vf) (Max) @ If: 600 mV @ 60 A
Current - Reverse Leakage @ Vr: 2 mA @ 45 V
Mounting Type: Chassis, Stud Mount
Package / Case: DO-203AB, DO-5, Stud
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Microchip Technology
Other Names: 2266-SBR6045,SBR6045R
Base Product Number: SBR6045

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SBR6045 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SBR6045
Discrete Semiconductor Products - Diodes - Rectifiers SBR6045
DIODE SCHOTTKY 60A 45V DO5

DIODE SCHOTTKY 60A 45V DO5

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Schottky Diodes Rectifiers
Product Number SBR6045-ND 280-SBR6045 1282307-SBR6045 SBR6045
Product Name Single Diodes Schottky 60A 45V Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Single Discrete Semiconductor Products - Diodes - Rectifiers
Package Bulk DO-203AB, DO-5, Stud
Unlock Full Specs
to access all available technical data