Microchip Technology, Inc. Discrete Semiconductor Products - Diodes - Rectifiers - Single JANTXV1N6392

Description
Win Source Part Number: 1018893-JANTXV1N6392 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: Military, MIL-PRF-19500/554 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Bulk Standard Package: 1 Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 45 V Current - Average Rectified (Io): 54A Voltage - Forward (Vf) (Max) @ If: 510 mV @ 10 A Current - Reverse Leakage @ Vr: 2 mA @ 45 V Capacitance @ Vr, F: 3000pF @ 5V, 1MHz Operating Temperature - Junction: -55°C ~ 175°C Mounting Type: Chassis, Stud Mount Package / Case: DO-203AB, DO-5, Stud Supplier Device Package: DO-203AB (DO-5) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Microchip Technology Other Names: 1086-15972,1086-1597 2-MIL RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1018893-JANTXV1N6392 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: Military, MIL-PRF-19500/554 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Bulk Standard Package: 1 Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 45 V Current - Average Rectified (Io): 54A Voltage - Forward (Vf) (Max) @ If: 510 mV @ 10 A Current - Reverse Leakage @ Vr: 2 mA @ 45 V Capacitance @ Vr, F: 3000pF @ 5V, 1MHz Operating Temperature - Junction: -55°C ~ 175°C Mounting Type: Chassis, Stud Mount Package / Case: DO-203AB, DO-5, Stud Supplier Device Package: DO-203AB (DO-5) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Microchip Technology Other Names: 1086-15972,1086-1597 2-MIL RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1018893-JANTXV1N6392 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1018893-JANTXV1N6392
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1018893-JANTXV1N6392
Win Source Part Number: 1018893-JANTXV1N6392 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: Military, MIL-PRF-19500/554 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Bulk Standard Package: 1 Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 45 V Current - Average Rectified (Io): 54A Voltage - Forward (Vf) (Max) @ If: 510 mV @ 10 A Current - Reverse Leakage @ Vr: 2 mA @ 45 V Capacitance @ Vr, F: 3000pF @ 5V, 1MHz Operating Temperature - Junction: -55°C ~ 175°C Mounting Type: Chassis, Stud Mount Package / Case: DO-203AB, DO-5, Stud Supplier Device Package: DO-203AB (DO-5) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Microchip Technology Other Names: 1086-15972,1086-1597 2-MIL RoHS Status: RoHS non-compliant

Win Source Part Number: 1018893-JANTXV1N6392
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: Military, MIL-PRF-19500/554
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Bulk
Standard Package: 1
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 45 V
Current - Average Rectified (Io): 54A
Voltage - Forward (Vf) (Max) @ If: 510 mV @ 10 A
Current - Reverse Leakage @ Vr: 2 mA @ 45 V
Capacitance @ Vr, F: 3000pF @ 5V, 1MHz
Operating Temperature - Junction: -55°C ~ 175°C
Mounting Type: Chassis, Stud Mount
Package / Case: DO-203AB, DO-5, Stud
Supplier Device Package: DO-203AB (DO-5)
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Microchip Technology
Other Names: 1086-15972,1086-15972-MIL
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
JANTXV1N6392
Discrete Semiconductor Products - Diodes - Rectifiers JANTXV1N6392
DIODE SCHOTTKY 45V 54A DO203AB

DIODE SCHOTTKY 45V 54A DO203AB

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Schottky Diodes Rectifiers
Product Number 1018893-JANTXV1N6392 JANTXV1N6392
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Single Discrete Semiconductor Products - Diodes - Rectifiers
Package DO-203AB, DO-5, Stud
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 2548817 - RS Components, Ltd.
Specs
Package TO-220; ITO-220AB
RoHS Compliant RoHS
Tj -55 C (-67 F)
View Details
B48-2 and B48-2T Series B485F-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Rectifier Diode - HR1N3613 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 30 amps
IF 1000 mA
trr 2000 ns
View Details