Microchip Technology, Inc. Schottky 80A 50V Diode and Rectifier SBR8050

Description
DIODE SCHOTTKY 80A 50V DO5 Product overview: SBR8050 from Microchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 80A, 50V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80A, 50V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBR8050 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SCHOTTKY 80A 50V DO5 Product overview: SBR8050 from Microchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 80A, 50V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80A, 50V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBR8050 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 80A 50V Diode and Rectifier - 280-SBR8050 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 80A 50V Diode and Rectifier
280-SBR8050
Schottky 80A 50V Diode and Rectifier 280-SBR8050
DIODE SCHOTTKY 80A 50V DO5 Product overview: SBR8050 from Microchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 80A, 50V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80A, 50V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBR8050 can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 80A 50V DO5 Product overview: SBR8050 from Microchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 80A, 50V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80A, 50V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SBR8050 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - SBR8050-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SBR8050-ND
Single Diodes SBR8050-ND
Diode Schottky 50V 80A Chassis, Stud Mount

Diode Schottky 50V 80A Chassis, Stud Mount

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1282306-SBR8050 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1282306-SBR8050
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1282306-SBR8050
Win Source Part Number: 1282306-SBR8050 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Bulk Standard Package: 1 Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 50 V Current - Average Rectified (Io): 80A Voltage - Forward (Vf) (Max) @ If: 740 mV @ 80 A Current - Reverse Leakage @ Vr: 2 mA @ 50 V Mounting Type: Chassis, Stud Mount Package / Case: DO-203AB, DO-5, Stud ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Microchip Technology Other Names: SBR8050R Base Product Number: SBR8050

Win Source Part Number: 1282306-SBR8050
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Bulk
Standard Package: 1
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 50 V
Current - Average Rectified (Io): 80A
Voltage - Forward (Vf) (Max) @ If: 740 mV @ 80 A
Current - Reverse Leakage @ Vr: 2 mA @ 50 V
Mounting Type: Chassis, Stud Mount
Package / Case: DO-203AB, DO-5, Stud
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Microchip Technology
Other Names: SBR8050R
Base Product Number: SBR8050

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SBR8050 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SBR8050
Discrete Semiconductor Products - Diodes - Rectifiers SBR8050
DIODE SCHOTTKY 80A 50V DO5

DIODE SCHOTTKY 80A 50V DO5

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Schottky Diodes Rectifiers
Product Number 280-SBR8050 SBR8050-ND 1282306-SBR8050 SBR8050
Product Name Schottky 80A 50V Diode and Rectifier Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers - Single Discrete Semiconductor Products - Diodes - Rectifiers
Package Bulk DO-203AB, DO-5, Stud
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - 1N5620US - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 30 amps
IF 2000 mA
trr 2000 ns
View Details
B48-2 and B48-2T Series B482F-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Single high-speed switching diode - BAS21JF - Nexperia B.V.
Specs
Diode Applications Switching; Protector
RoHS Compliant RoHS
View Details
4 suppliers