Microchip Technology, Inc. Schottky 60A 80V Diode and Rectifier MBR6080PTE3/TU

Description
DIODE SCHOTTKY 60A 80V TO-247AD Product overview: MBR6080PTE3/TU from Microchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60A, 80V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60A, 80V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBR6080PTE3/TU can be used for catalog matching and distributor lookup.
Request a Quote
Description
DIODE SCHOTTKY 60A 80V TO-247AD Product overview: MBR6080PTE3/TU from Microchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60A, 80V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60A, 80V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBR6080PTE3/TU can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Schottky 60A 80V Diode and Rectifier - 280-MBR6080PTE3/TU - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 60A 80V Diode and Rectifier
280-MBR6080PTE3/TU
Schottky 60A 80V Diode and Rectifier 280-MBR6080PTE3/TU
DIODE SCHOTTKY 60A 80V TO-247AD Product overview: MBR6080PTE3/TU from Microchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60A, 80V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60A, 80V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBR6080PTE3/TU can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 60A 80V TO-247AD Product overview: MBR6080PTE3/TU from Microchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60A, 80V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60A, 80V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBR6080PTE3/TU can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes, Rectifiers - Single - MBR6080PTE3/TU - 883155-MBR6080PTE3/TU - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - MBR6080PTE3/TU
883155-MBR6080PTE3/TU
Diodes, Rectifiers - Single - MBR6080PTE3/TU 883155-MBR6080PTE3/TU
Manufacturer: Microchip Technology Win Source Part Number: 883155-MBR6080PTE3/T U Series: * Features: Diode Package: Tube Family Name: MBR6080 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080

Manufacturer: Microchip Technology
Win Source Part Number: 883155-MBR6080PTE3/TU
Series: *
Features: Diode
Package: Tube
Family Name: MBR6080
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080

Buy Now
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
MBR6080PTE3/TU
Discrete Semiconductor Products - Diodes - Rectifiers MBR6080PTE3/TU
DIODE SCHOTTKY 60A 80V TO-247AD

DIODE SCHOTTKY 60A 80V TO-247AD

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited
Product Category Rectifiers Schottky Diodes Rectifiers
Product Number 280-MBR6080PTE3/TU 883155-MBR6080PTE3/TU MBR6080PTE3/TU
Product Name Schottky 60A 80V Diode and Rectifier Diodes, Rectifiers - Single - MBR6080PTE3/TU Discrete Semiconductor Products - Diodes - Rectifiers
Package Tube
Unlock Full Specs
to access all available technical data