Microchip Technology, Inc. Discrete Semiconductor Products - Diodes - Rectifiers - Single HSM550J/TR13

Description
Win Source Part Number: 1063531-HSM550J/TR13 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 50 V Current - Average Rectified (Io): 5A Voltage - Forward (Vf) (Max) @ If: 650 mV @ 5 A Current - Reverse Leakage @ Vr: 250 µA @ 50 V Operating Temperature - Junction: -55°C ~ 175°C Package / Case: DO-214AB, SMC Supplier Device Package: DO-214AB Alternative Parts (Cross-Reference): HSM550J/TR13HSM550JT R-13; HSM550JTR13; ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Microchip Technology Base Product Number: HSM550 RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1063531-HSM550J/TR13 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 50 V Current - Average Rectified (Io): 5A Voltage - Forward (Vf) (Max) @ If: 650 mV @ 5 A Current - Reverse Leakage @ Vr: 250 µA @ 50 V Operating Temperature - Junction: -55°C ~ 175°C Package / Case: DO-214AB, SMC Supplier Device Package: DO-214AB Alternative Parts (Cross-Reference): HSM550J/TR13HSM550JT R-13; HSM550JTR13; ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Microchip Technology Base Product Number: HSM550 RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1063531-HSM550J/TR13 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1063531-HSM550J/TR13
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1063531-HSM550J/TR13
Win Source Part Number: 1063531-HSM550J/TR13 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 50 V Current - Average Rectified (Io): 5A Voltage - Forward (Vf) (Max) @ If: 650 mV @ 5 A Current - Reverse Leakage @ Vr: 250 µA @ 50 V Operating Temperature - Junction: -55°C ~ 175°C Package / Case: DO-214AB, SMC Supplier Device Package: DO-214AB Alternative Parts (Cross-Reference): HSM550J/TR13HSM550JT R-13; HSM550JTR13; ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Microchip Technology Base Product Number: HSM550 RoHS Status: RoHS non-compliant

Win Source Part Number: 1063531-HSM550J/TR13
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 50 V
Current - Average Rectified (Io): 5A
Voltage - Forward (Vf) (Max) @ If: 650 mV @ 5 A
Current - Reverse Leakage @ Vr: 250 µA @ 50 V
Operating Temperature - Junction: -55°C ~ 175°C
Package / Case: DO-214AB, SMC
Supplier Device Package: DO-214AB
Alternative Parts (Cross-Reference): HSM550J/TR13HSM550JTR-13; HSM550JTR13;
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Microchip Technology
Base Product Number: HSM550
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Single Diodes - HSM550J/TR13-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
HSM550J/TR13-ND
Single Diodes HSM550J/TR13-ND
Diode Schottky 50V 5A Surface Mount DO-214AB

Diode Schottky 50V 5A Surface Mount DO-214AB

Buy Now Datasheet
Schottky 50V 5A Diode and Rectifier - 280-HSM550J/TR13 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 50V 5A Diode and Rectifier
280-HSM550J/TR13
Schottky 50V 5A Diode and Rectifier 280-HSM550J/TR13
DIODE SCHOTTKY 50V 5A DO214AB Product overview: HSM550J/TR13 from Microchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 50V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-HSM550J/TR13 can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 50V 5A DO214AB Product overview: HSM550J/TR13 from Microchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 50V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-HSM550J/TR13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - HSM550J/TR13 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
HSM550J/TR13
Discrete Semiconductor Products - Diodes - Rectifiers HSM550J/TR13
DIODE SCHOTTKY 50V 5A DO214AB

DIODE SCHOTTKY 50V 5A DO214AB

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Schottky Diodes Diodes Rectifiers Rectifiers
Product Number 1063531-HSM550J/TR13 HSM550J/TR13-ND 280-HSM550J/TR13 HSM550J/TR13
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Single Single Diodes Schottky 50V 5A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Package DO-214AB, SMC Tape & Reel (TR)
Unlock Full Specs
to access all available technical data