Manufacturer: Microchip Technology
Win Source Part Number: 038068-MBRX160-TP
Category: Discrete Semiconductor Products
Family: Diodes Rectifiers - Single
Packaging: Reel
Mounting Style: SMD/SMT
Speed: Fast Recovery =< 500ns > 200mA (Io)
Package: SOD-123
Manufacturer Device Package: SOD-123
Standard Package: 1
Catalog: Schottky Diode
No: 117556
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 60V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 720mV @ 1A
Current - Reverse Leakage @ Vr: 300µA @ 60V
Operating Temperature - Junction: -55°C ~ 125°C
Capacitance @ Vr F: 30pF @ 4V 1MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Application Field: Used in Commercial, Industrial
| Win Source Electronics | |
|---|---|
| Product Category | Schottky Diodes |
| Product Number | 038068-MBRX160-TP |
| Product Name | Discrete Semiconductor Products |
| VF | 0.7200 volts |