Microchip Technology, Inc. White LED Driver Internal Schottky Diode and OVP MIC2289C

Description
The MIC2289C is a pulse-width modulated (PWM), boost-switching regulator that is optimized for constant-current white LED driver applications. The MIC2289C features an internal Schottky diode and three levels of output overvoltage protection providing a small size and efficient DC/DC solution that requires only four external components. To optimize efficiency, the feedback voltage is set to only 95mV. This reduces power dissipation in the current set resistor and allows the lowest total output voltage, hence minimal current draw from the battery. The MIC2289C implements a constant frequency 1.2MHz PWM control scheme. The high frequency, PWM operation saves board space by reducing external component sizes. The added benefit of the constant frequency PWM scheme in caparison to variable frequency in much lower noise and input ripple injected to the input power source. The MIC2289C clamps the output voltage in case of open LED conditions, protecting itself and the output capacitor. The MIC2289C is available with an output OVP option of 34V. The MIC2289C is available in low profile 6-pin Thin SOT-23 package. The MIC2289C has a junction temperature range of -40°C to +125°C. Additional Features 2.5V to 10V input voltage Output voltage up to 34V with OVP Internal Schottky diode Over 500mA switch current 1.2MHz PWM operation 95mV feedback voltage <1% line and load regulation <1µA shutdown current Over-temperature protection UVLO Thin SOT-23 6-pin package -40°C to +125°C junction temperature range For higher performance specifications see the MIC2289
Datasheet
Description
The MIC2289C is a pulse-width modulated (PWM), boost-switching regulator that is optimized for constant-current white LED driver applications. The MIC2289C features an internal Schottky diode and three levels of output overvoltage protection providing a small size and efficient DC/DC solution that requires only four external components. To optimize efficiency, the feedback voltage is set to only 95mV. This reduces power dissipation in the current set resistor and allows the lowest total output voltage, hence minimal current draw from the battery. The MIC2289C implements a constant frequency 1.2MHz PWM control scheme. The high frequency, PWM operation saves board space by reducing external component sizes. The added benefit of the constant frequency PWM scheme in caparison to variable frequency in much lower noise and input ripple injected to the input power source. The MIC2289C clamps the output voltage in case of open LED conditions, protecting itself and the output capacitor. The MIC2289C is available with an output OVP option of 34V. The MIC2289C is available in low profile 6-pin Thin SOT-23 package. The MIC2289C has a junction temperature range of -40°C to +125°C. Additional Features 2.5V to 10V input voltage Output voltage up to 34V with OVP Internal Schottky diode Over 500mA switch current 1.2MHz PWM operation 95mV feedback voltage <1% line and load regulation <1µA shutdown current Over-temperature protection UVLO Thin SOT-23 6-pin package -40°C to +125°C junction temperature range For higher performance specifications see the MIC2289
Datasheet

Suppliers

Company
Product
Description
Supplier Links
White LED Driver Internal Schottky Diode and OVP - MIC2289C - Microchip Technology, Inc.
Chandler, AZ, United States
White LED Driver Internal Schottky Diode and OVP
MIC2289C
White LED Driver Internal Schottky Diode and OVP MIC2289C
The MIC2289C is a pulse-width modulated (PWM), boost-switching regulator that is optimized for constant-current white LED driver applications. The MIC2289C features an internal Schottky diode and three levels of output overvoltage protection providing a small size and efficient DC/DC solution that requires only four external components. To optimize efficiency, the feedback voltage is set to only 95mV. This reduces power dissipation in the current set resistor and allows the lowest total output voltage, hence minimal current draw from the battery. The MIC2289C implements a constant frequency 1.2MHz PWM control scheme. The high frequency, PWM operation saves board space by reducing external component sizes. The added benefit of the constant frequency PWM scheme in caparison to variable frequency in much lower noise and input ripple injected to the input power source. The MIC2289C clamps the output voltage in case of open LED conditions, protecting itself and the output capacitor. The MIC2289C is available with an output OVP option of 34V. The MIC2289C is available in low profile 6-pin Thin SOT-23 package. The MIC2289C has a junction temperature range of -40°C to +125°C. Additional Features 2.5V to 10V input voltage Output voltage up to 34V with OVP Internal Schottky diode Over 500mA switch current 1.2MHz PWM operation 95mV feedback voltage <1% line and load regulation <1µA shutdown current Over-temperature protection UVLO Thin SOT-23 6-pin package -40°C to +125°C junction temperature range For higher performance specifications see the MIC2289

The MIC2289C is a pulse-width modulated (PWM), boost-switching regulator that is optimized for constant-current white LED driver applications. The MIC2289C features an internal Schottky diode and three levels of output overvoltage protection providing a small size and efficient DC/DC solution that requires only four external components.

To optimize efficiency, the feedback voltage is set to only 95mV. This reduces power dissipation in the current set resistor and allows the lowest total output voltage, hence minimal current draw from the battery.

The MIC2289C implements a constant frequency 1.2MHz PWM control scheme. The high frequency, PWM operation saves board space by reducing external component sizes. The added benefit of the constant frequency PWM scheme in caparison to variable frequency in much lower noise and input ripple injected to the input power source.

The MIC2289C clamps the output voltage in case of open LED conditions, protecting itself and the output capacitor. The MIC2289C is available with an output OVP option of 34V.

The MIC2289C is available in low profile 6-pin Thin SOT-23 package. The MIC2289C has a junction temperature range of -40°C to +125°C.

Additional Features

    • 2.5V to 10V input voltage
    • Output voltage up to 34V with OVP
    • Internal Schottky diode
    • Over 500mA switch current
    • 1.2MHz PWM operation
    • 95mV feedback voltage
    • <1% line and load regulation
    • <1µA shutdown current
    • Over-temperature protection
    • UVLO
    • Thin SOT-23 6-pin package
    • -40°C to +125°C junction temperature range
    • For higher performance specifications see the MIC2289
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Schottky Diodes
Product Number MIC2289C
Product Name White LED Driver Internal Schottky Diode and OVP
Package ['TSOT']
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 2548750 - RS Components, Ltd.
Specs
Applications Rectifier
Package DO-201; DO-201AD
RoHS Compliant RoHS
View Details
Rectifier Diodes, Type SiC-SBD - Model: FDCY10S65A - Fuji Electric Corp. of America
Specs
Applications Rectifier
Package TO-247
VF 1.8 volts
View Details