Microchip Technology, Inc. Discrete Semiconductor Products - Diodes - Rectifiers - Single JANTX1N6392

Description
Win Source Part Number: 1227378-JANTX1N6392 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: Military, MIL-PRF-19500/554 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Bulk Standard Package: 1 Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 45 V Current - Average Rectified (Io): 54A Voltage - Forward (Vf) (Max) @ If: 680 mV @ 50 A Current - Reverse Leakage @ Vr: 2 mA @ 45 V Capacitance @ Vr, F: 3000pF @ 5V, 1MHz Operating Temperature - Junction: -55°C ~ 175°C Mounting Type: Chassis, Stud Mount Package / Case: DO-203AB, DO-5, Stud Supplier Device Package: DO-203AB (DO-5) ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Microchip Technology Other Names: 1086-15971,1086-1597 1-MIL Base Product Number: 1N6392 RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1227378-JANTX1N6392 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: Military, MIL-PRF-19500/554 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Bulk Standard Package: 1 Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 45 V Current - Average Rectified (Io): 54A Voltage - Forward (Vf) (Max) @ If: 680 mV @ 50 A Current - Reverse Leakage @ Vr: 2 mA @ 45 V Capacitance @ Vr, F: 3000pF @ 5V, 1MHz Operating Temperature - Junction: -55°C ~ 175°C Mounting Type: Chassis, Stud Mount Package / Case: DO-203AB, DO-5, Stud Supplier Device Package: DO-203AB (DO-5) ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Microchip Technology Other Names: 1086-15971,1086-1597 1-MIL Base Product Number: 1N6392 RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1227378-JANTX1N6392 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1227378-JANTX1N6392
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1227378-JANTX1N6392
Win Source Part Number: 1227378-JANTX1N6392 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: Military, MIL-PRF-19500/554 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Bulk Standard Package: 1 Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 45 V Current - Average Rectified (Io): 54A Voltage - Forward (Vf) (Max) @ If: 680 mV @ 50 A Current - Reverse Leakage @ Vr: 2 mA @ 45 V Capacitance @ Vr, F: 3000pF @ 5V, 1MHz Operating Temperature - Junction: -55°C ~ 175°C Mounting Type: Chassis, Stud Mount Package / Case: DO-203AB, DO-5, Stud Supplier Device Package: DO-203AB (DO-5) ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Microchip Technology Other Names: 1086-15971,1086-1597 1-MIL Base Product Number: 1N6392 RoHS Status: RoHS non-compliant

Win Source Part Number: 1227378-JANTX1N6392
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: Military, MIL-PRF-19500/554
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Bulk
Standard Package: 1
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 45 V
Current - Average Rectified (Io): 54A
Voltage - Forward (Vf) (Max) @ If: 680 mV @ 50 A
Current - Reverse Leakage @ Vr: 2 mA @ 45 V
Capacitance @ Vr, F: 3000pF @ 5V, 1MHz
Operating Temperature - Junction: -55°C ~ 175°C
Mounting Type: Chassis, Stud Mount
Package / Case: DO-203AB, DO-5, Stud
Supplier Device Package: DO-203AB (DO-5)
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Microchip Technology
Other Names: 1086-15971,1086-15971-MIL
Base Product Number: 1N6392
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
JANTX1N6392
Discrete Semiconductor Products - Diodes - Rectifiers JANTX1N6392
DIODE SCHOTTKY 45V 54A DO203AB

DIODE SCHOTTKY 45V 54A DO203AB

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Schottky Diodes Rectifiers
Product Number 1227378-JANTX1N6392 JANTX1N6392
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Single Discrete Semiconductor Products - Diodes - Rectifiers
Package DO-203AB, DO-5, Stud
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - 1N6078 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 75 amps
IF 3100 mA
trr 30 ns
View Details
Specs
Life Cycle Stage Removed
VF 1.35 volts
Tj -40 to 125 C (-40 to 257 F)
View Details
50 V, 15 A low VF Trench MEGA Schottky barrier rectifier - PMEG050T150EIPDZ - Nexperia B.V.
Specs
Rectifier Configuration / Technology Schottky
Package SOT1289 SOT1289
RoHS Compliant RoHS
View Details
4 suppliers
RF Diodes - BAR90-099LRH - 200328-BAR90-099LRH - Win Source Electronics
Specs
Diode Type PIN - 2 Independent
Life Cycle Stage Obsolete(EOL)
Package PG-TSLP-4
View Details
2 suppliers