Microchip Technology, Inc. Single Diodes HSM590J/TR13

Description
Diode Schottky 90V 5A Surface Mount DO-214AB
Request a Quote Datasheet
Description
Diode Schottky 90V 5A Surface Mount DO-214AB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - HSM590J/TR13-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
HSM590J/TR13-ND
Single Diodes HSM590J/TR13-ND
Diode Schottky 90V 5A Surface Mount DO-214AB

Diode Schottky 90V 5A Surface Mount DO-214AB

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1063532-HSM590J/TR13 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1063532-HSM590J/TR13
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1063532-HSM590J/TR13
Win Source Part Number: 1063532-HSM590J/TR13 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 90 V Current - Average Rectified (Io): 5A Voltage - Forward (Vf) (Max) @ If: 800 mV @ 5 A Current - Reverse Leakage @ Vr: 250 µA @ 90 V Operating Temperature - Junction: -55°C ~ 175°C Package / Case: DO-214AB, SMC Supplier Device Package: DO-214AB Alternative Parts (Cross-Reference): HSM590J/TR13HSM590JT R-13; ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Microchip Technology Base Product Number: HSM590 RoHS Status: RoHS non-compliant

Win Source Part Number: 1063532-HSM590J/TR13
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 90 V
Current - Average Rectified (Io): 5A
Voltage - Forward (Vf) (Max) @ If: 800 mV @ 5 A
Current - Reverse Leakage @ Vr: 250 µA @ 90 V
Operating Temperature - Junction: -55°C ~ 175°C
Package / Case: DO-214AB, SMC
Supplier Device Package: DO-214AB
Alternative Parts (Cross-Reference): HSM590J/TR13HSM590JTR-13;
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Microchip Technology
Base Product Number: HSM590
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Schottky 5.0A 90V 0.80V Diode and Rectifier - 2085-HSM590J/TR13 - ERSAELECTRONICS PTE. LTD.
Singapore
Schottky 5.0A 90V 0.80V Diode and Rectifier
2085-HSM590J/TR13
Schottky 5.0A 90V 0.80V Diode and Rectifier 2085-HSM590J/TR13
Schottky Diodes & Rectifiers Schottky 5.0A, 90V, VF=0.80V Product overview: HSM590J/TR13 from Microchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 5.0A, 90V, 0.80V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 5.0A, 90V, 0.80V, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-HSM590J/TR13 can be used for catalog matching and distributor lookup.

Schottky Diodes & Rectifiers Schottky 5.0A, 90V, VF=0.80V Product overview: HSM590J/TR13 from Microchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 5.0A, 90V, 0.80V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 5.0A, 90V, 0.80V, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-HSM590J/TR13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - HSM590J/TR13 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
HSM590J/TR13
Discrete Semiconductor Products - Diodes - Rectifiers HSM590J/TR13
DIODE SCHOTTKY 90V 5A DO214AB

DIODE SCHOTTKY 90V 5A DO214AB

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Diodes Schottky Diodes Rectifiers Rectifiers
Product Number HSM590J/TR13-ND 1063532-HSM590J/TR13 2085-HSM590J/TR13 HSM590J/TR13
Product Name Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers - Single Schottky 5.0A 90V 0.80V Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Tj -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data