Microchip Technology, Inc. Interface - Interface - Telecom - MT9174AN1 MT9174AN1

Description
Manufacturer: Microchip Technology Win Source Part Number: 928468-MT9174AN1 Operating Temperature Range: -40°C ~ 85°C Features: Telecom IC Subscriber Line Interface Concept (SLIC) 24-SSOP Package: Tube Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 24-SSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance Quantity per package: 58 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 928468-MT9174AN1 Operating Temperature Range: -40°C ~ 85°C Features: Telecom IC Subscriber Line Interface Concept (SLIC) 24-SSOP Package: Tube Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 24-SSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance Quantity per package: 58 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - MT9174AN1 - 928468-MT9174AN1 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - MT9174AN1
928468-MT9174AN1
Interface - Interface - Telecom - MT9174AN1 928468-MT9174AN1
Manufacturer: Microchip Technology Win Source Part Number: 928468-MT9174AN1 Operating Temperature Range: -40°C ~ 85°C Features: Telecom IC Subscriber Line Interface Concept (SLIC) 24-SSOP Package: Tube Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 24-SSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance Quantity per package: 58 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Microchip Technology
Win Source Part Number: 928468-MT9174AN1
Operating Temperature Range: -40°C ~ 85°C
Features: Telecom IC Subscriber Line Interface Concept (SLIC) 24-SSOP
Package: Tube
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 24-SSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance
Quantity per package: 58
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Interface Transceiver IC - 702-MT9174AN1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
702-MT9174AN1
Interface Transceiver IC 702-MT9174AN1
IC TELECOM INTERFACE 24SSOP Product overview: MT9174AN1 from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-MT9174AN1 can be used for catalog matching and distributor lookup.

IC TELECOM INTERFACE 24SSOP Product overview: MT9174AN1 from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-MT9174AN1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Telecom
MT9174AN1
Integrated Circuits (ICs) - Interface - Telecom MT9174AN1
IC TELECOM INTERFACE 24SSOP

IC TELECOM INTERFACE 24SSOP

Supplier's Site
Telecom - MT9174AN1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Telecom
MT9174AN1
Telecom MT9174AN1
Telecom IC Subscriber Line Interface Concept (SLIC) 24-SSOP

Telecom IC Subscriber Line Interface Concept (SLIC) 24-SSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 928468-MT9174AN1 702-MT9174AN1 MT9174AN1 MT9174AN1
Product Name Interface - Interface - Telecom - MT9174AN1 Interface Transceiver IC Integrated Circuits (ICs) - Interface - Telecom Telecom
Device Type Sensor Interface Transceiver Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Power Switch ICs - 2580724 - RS Components, Ltd.
Infineon Technologies AG
Specs
Features RoHS
Package Type TDSO
Pins 8 #
View Details
Analog Switches, Multiplexers, Demultiplexers - 74HC4067D,653 - ODG (Origin Data Global)
Specs
Supply Voltage Other; 2V ~ 10V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOIC; 24-SOIC (0.295", 7.50mm Width)
View Details
2 suppliers
SN54BCT244 Octal Buffers/Drivers With 3-State Outputs - 5962-9062501MSA - Texas Instruments
Specs
Technology BCT
Device Type Buffer
Supply Voltage Other; 5.5
View Details
2 suppliers
Interface - Interface - Telecom - SI3215M-C-FM - 894448-SI3215M-C-FM - Win Source Electronics
Specs
Device Type Sensor Interface; Codec
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 38-QFN (5x7)
View Details
4 suppliers