IC TELECOM INTERFACE 28PLCC Product overview: MT8880CP1 from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-MT8880CP1 can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 928460-MT8880CP1
Operating Temperature Range: -40°C ~ 85°C
Features: Telecom IC DTMF Transceiver 28-PLCC
Package: Tube
Package: 28-LCC (J-Lead)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 28-PLCC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Balance
Quantity per package: 37
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC TELECOM INTERFACE 28PLCC
Telecom IC DTMF Transceiver 28-PLCC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 702-MT8880CP1 | 928460-MT8880CP1 | MT8880CP1 | MT8880CP1 |
| Product Name | Interface Transceiver IC | Interface - Interface - Telecom - MT8880CP1 | Integrated Circuits (ICs) - Interface - Telecom | Telecom |
| Device Type | Transceiver | Transceiver | Sensor Interface |