Microchip Technology, Inc. Interface Transceiver IC MT9076BB1

Description
IC TELECOM INTERFACE 80LQFP Product overview: MT9076BB1 from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-MT9076BB1 can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC TELECOM INTERFACE 80LQFP Product overview: MT9076BB1 from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-MT9076BB1 can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MT9076BB1 is a single-chip transceiver designed for T1/E1/J1 telecommunications applications. It integrates a long-haul line interface unit (LIU), an advanced framer, a high-performance phase-locked loop (PLL), and three HDLC controllers. The device supports various formats in T1 mode, including D4, ESF, and SLC-96, and complies with multiple industry standards such as AT&T PUB43801 and ANSI T1.102. In E1 mode, it adheres to ITU-T recommendations and ETSI standards. The LIU can recover signals attenuated by up to 36 dB in T1/J1 mode and 40 dB in E1 mode, ensuring robust performance in challenging environments. It operates at 3.3 V with 5 V tolerant inputs and features comprehensive alarm detection, performance monitoring, and error insertion capabilities. The MT9076BB1 is suitable for applications such as add/drop multiplexers, access networks, wireless base stations, and digital cross-connect systems.

Datasheet Summary
Powered by GS/AI

The MT9076BB1 is a single-chip transceiver designed for T1/E1/J1 telecommunications applications. It integrates a long-haul line interface unit (LIU), an advanced framer, a high-performance phase-locked loop (PLL), and three HDLC controllers. The device supports various formats in T1 mode, including D4, ESF, and SLC-96, and complies with multiple industry standards such as AT&T PUB43801 and ANSI T1.102. In E1 mode, it adheres to ITU-T recommendations and ETSI standards. The LIU can recover signals attenuated by up to 36 dB in T1/J1 mode and 40 dB in E1 mode, ensuring robust performance in challenging environments. It operates at 3.3 V with 5 V tolerant inputs and features comprehensive alarm detection, performance monitoring, and error insertion capabilities. The MT9076BB1 is suitable for applications such as add/drop multiplexers, access networks, wireless base stations, and digital cross-connect systems.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Interface Transceiver IC
702-MT9076BB1
Interface Transceiver IC 702-MT9076BB1
IC TELECOM INTERFACE 80LQFP Product overview: MT9076BB1 from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-MT9076BB1 can be used for catalog matching and distributor lookup.

IC TELECOM INTERFACE 80LQFP Product overview: MT9076BB1 from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-MT9076BB1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Telecom MT9076BB1
IC TELECOM INTERFACE 80LQFP

IC TELECOM INTERFACE 80LQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Telecom - MT9076BB1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Telecom
MT9076BB1
Integrated Circuits (ICs) - Interface - Telecom MT9076BB1
IC TELECOM INTERFACE 80LQFP

IC TELECOM INTERFACE 80LQFP

Supplier's Site
Telecom - MT9076BB1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Telecom
MT9076BB1
Telecom MT9076BB1
Telecom IC Transceiver 80-LQFP (14x14)

Telecom IC Transceiver 80-LQFP (14x14)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 702-MT9076BB1 MT9076BB1 MT9076BB1 MT9076BB1
Product Name Interface Transceiver IC Telecom Integrated Circuits (ICs) - Interface - Telecom Telecom
Device Type Transceiver Sensor Interface
Features RoHS RoHS
Supply Voltage Other; 3V ~ 3.6V Other; 3V ~ 3.6V 3.6V; Other 3.6V; Other; 3V ~ 3.6V
Data Rate 8192 kbps
Unlock Full Specs
to access all available technical data

Similar Products

 - CG6897DS - Rochester Electronics
Infineon Technologies AG
Specs
Technology USB
Features RoHS
Package Type QFN56
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 74HCT4067DB,112 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 24-SSOP (0.209\", 5.30mm Width)
View Details
AM26LS31M Quadruple Differential Line Driver - AM26LS31MJB - Texas Instruments
Specs
Device Type Line / Bus Driver
# of Tx 4 #
# of Rx 0 #
View Details
4 suppliers
Interface Transceiver IC - 702-SI3018-KS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3V ~ 3.6V
Operating Temperature -40 C (-40 F)
View Details
3 suppliers