Microchip Technology, Inc. PMIC - PMIC - Display Drivers - MM5450YV-TR MM5450YV-TR

Description
Manufacturer: Microchip Technology Win Source Part Number: 103451-MM5450YV-TR Packaging: Reel - TR Mounting: SMD (SMT) Display Type: LED Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 44-PLCC Supply Voltage - Operating: 4.75 V to 11 V Operating Supply Current: 10mA
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 103451-MM5450YV-TR Packaging: Reel - TR Mounting: SMD (SMT) Display Type: LED Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 44-PLCC Supply Voltage - Operating: 4.75 V to 11 V Operating Supply Current: 10mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Display Drivers - MM5450YV-TR - 103451-MM5450YV-TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Display Drivers - MM5450YV-TR
103451-MM5450YV-TR
PMIC - PMIC - Display Drivers - MM5450YV-TR 103451-MM5450YV-TR
Manufacturer: Microchip Technology Win Source Part Number: 103451-MM5450YV-TR Packaging: Reel - TR Mounting: SMD (SMT) Display Type: LED Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 44-PLCC Supply Voltage - Operating: 4.75 V to 11 V Operating Supply Current: 10mA

Manufacturer: Microchip Technology
Win Source Part Number: 103451-MM5450YV-TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Display Type: LED
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 44-PLCC
Supply Voltage - Operating: 4.75 V to 11 V
Operating Supply Current: 10mA

Buy Now Datasheet
Display Drivers - 576-1342-1-ND - DigiKey
Thief River Falls, MN, United States
Display Drivers
576-1342-1-ND
Display Drivers 576-1342-1-ND
LED Driver 44-PLCC

LED Driver 44-PLCC

Buy Now Datasheet
Display Drivers - 576-1342-2-ND - DigiKey
Thief River Falls, MN, United States
Display Drivers
576-1342-2-ND
Display Drivers 576-1342-2-ND
LED Driver 44-PLCC

LED Driver 44-PLCC

Buy Now Datasheet
Display Drivers - 576-1342-6-ND - DigiKey
Thief River Falls, MN, United States
Display Drivers
576-1342-6-ND
Display Drivers 576-1342-6-ND
LED Driver 44-PLCC

LED Driver 44-PLCC

Buy Now Datasheet
Display Driver, Led, Lcc-44; No. Of Digits Microchip - 72Y5361 - Newark, An Avnet Company
Chicago, IL, United States
Display Driver, Led, Lcc-44; No. Of Digits Microchip
72Y5361
Display Driver, Led, Lcc-44; No. Of Digits Microchip 72Y5361
DISPLAY DRIVER, LED, LCC-44; No. of Digits:5; No. of Segments:7; Driver Case Style:LCC; No. of Pins:44Pins; Supply Voltage Min:4.75V; Supply Voltage Max:11V; Interface Type:Serial; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes

DISPLAY DRIVER, LED, LCC-44; No. of Digits:5; No. of Segments:7; Driver Case Style:LCC; No. of Pins:44Pins; Supply Voltage Min:4.75V; Supply Voltage Max:11V; Interface Type:Serial; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Display Drivers - MM5450YV-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Display Drivers
MM5450YV-TR
Display Drivers MM5450YV-TR
LED Driver 44-PLCC

LED Driver 44-PLCC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 103451-MM5450YV-TR 576-1342-1-ND 72Y5361 MM5450YV-TR
Product Name PMIC - PMIC - Display Drivers - MM5450YV-TR Display Drivers Display Driver, Led, Lcc-44; No. Of Digits Microchip Display Drivers
Supply Voltage Other; 4.75 V ~ 11 V Other; 4.75V ~ 11V Other; 4.75V Other; 4.75V ~ 11V
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Package Type PLCC; 44-PLCC 44-LCC (J-Lead) 44-LCC (J-Lead)
Technology Serial Serial
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 2312-QPF4658SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-SMD Module
Pins 24 #
View Details
Interface module - 289-175/790-108 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details