Win Source Part Number: 1261004-MTCH105T-I/S
Category: Integrated Circuits (ICs)>Interface - Sensor, Capacitive Touch
Type: Buttons
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Number of Inputs: Up to 5
Interface: Open Drain
Current - Supply: 80mA
Proximity Detection: Yes
LED Driver Channels: Up to 5
Voltage - Supply: 2.05V ~ 3.6V
Package / Case: 14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 14-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: MTCH105T-I/STDKR,MTC
Base Product Number: MTCH105
IC PROXIMITY DETECTOR 14TSSOP Product overview: MTCH105T-I/ST from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-MTCH105T-I/ST can be used for catalog matching and distributor lookup.
IC PROXIMITY DETECTOR 14TSSOP
IC PROXIMITY DETECTOR 14TSSOP
Capacitive Touch Buttons 14-TSSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1261004-MTCH105T-I/ST | 752-MTCH105T-I/ST | MTCH105T-I/ST | MTCH105T-I/ST | MTCH105T-I/ST |
| Product Name | Integrated Circuits (ICs) - Interface - Sensor, Capacitive Touch | Interface Transceiver IC | Integrated Circuits (ICs) - Interface - Sensor, Capacitive Touch | Sensor, Capacitive Touch | Sensor, Capacitive Touch |
| Device Type | Sensor Interface | Transceiver | Sensor Interface | Buttons | |
| Supply Voltage | Other; 2.05V ~ 3.6V | Other; 2.05V ~ 3.6V | 3.6V; Other | Other; 2.05V ~ 3.6V | 3.6V; Other; 2.05V ~ 3.6V |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Package Type | SSOP | Tape & Reel (TR) | SSOP; TSSOP | 14-TSSOP (0.173", 4.40mm Width) | SOP; SSOP; TSSOP; 14-TSSOP (0.173\", 4.40mm Width) |