Microchip Technology, Inc.
SMD 1GHZ Interface Transceiver IC
MRF89XAM9A-I/RM
Description
RF TXRX MOD ISM<1GHZ>
-
ERSAELECTRONICS PTE. LTD.
Request a Quote
Email Supplier
Datasheet
Description
RF TXRX MOD ISM<1GHZ>
Request a Quote
Email Supplier
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
IC Interfaces |
|
Product Number
|
872-MRF89XAM9A-I/RM |
|
Product Name
|
SMD 1GHZ Interface Transceiver IC |
|
Device Type
|
Transceiver
|
|
Features
|
RoHS
|
|
Supply Voltage
|
Other; 2.1V ~ 3.6V
|
|
Data Rate
|
200 kbps
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Transceiver
Supply Voltage
Other; 3.3V
Operating Temperature
-40 C (-40 F)
View Details
4 suppliers
Allegro MicroSystems Inc.
Features
RoHS
Package Type
SOIC; SOIC-10
View Details
Device Type
Storage Interface
Features
RoHS
Supply Voltage
Other; 24VDC
View Details
Technology
RS232
Device Type
Receiver; Transmitter; Transceiver
Features
RoHS
View Details