Microchip Technology, Inc. Display Drivers MM5451YV

Description
LED Driver 44-PLCC
Request a Quote Datasheet
Description
LED Driver 44-PLCC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Display Drivers - 576-2425-ND - DigiKey
Thief River Falls, MN, United States
Display Drivers
576-2425-ND
Display Drivers 576-2425-ND
LED Driver 44-PLCC

LED Driver 44-PLCC

Buy Now Datasheet
PMIC - PMIC - Display Drivers - MM5451YV - 037947-MM5451YV - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Display Drivers - MM5451YV
037947-MM5451YV
PMIC - PMIC - Display Drivers - MM5451YV 037947-MM5451YV
Manufacturer: Microchip Technology Win Source Part Number: 037947-MM5451YV Packaging: Reel - TR Mounting: SMD (SMT) Display Type: LED Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 44-PLCC Supply Voltage - Operating: 4.75 V to 11 V Operating Supply Current: 10mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 037947-MM5451YV
Packaging: Reel - TR
Mounting: SMD (SMT)
Display Type: LED
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 44-PLCC
Supply Voltage - Operating: 4.75 V to 11 V
Operating Supply Current: 10mA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Display Drivers - MM5451YV - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Display Drivers
MM5451YV
Display Drivers MM5451YV
LED Driver 44-PLCC

LED Driver 44-PLCC

Buy Now Datasheet
Display Driver, Led, Lcc-44 Microchip - 51AK9212 - Newark, An Avnet Company
Chicago, IL, United States
Display Driver, Led, Lcc-44 Microchip
51AK9212
Display Driver, Led, Lcc-44 Microchip 51AK9212
DISPLAY DRIVER, LED, LCC-44

DISPLAY DRIVER, LED, LCC-44

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 576-2425-ND 037947-MM5451YV MM5451YV 51AK9212
Product Name Display Drivers PMIC - PMIC - Display Drivers - MM5451YV Display Drivers Display Driver, Led, Lcc-44 Microchip
Technology Serial Serial
Supply Voltage Other; 4.75V ~ 11V Other; 4.75 V ~ 11 V Other; 4.75V ~ 11V
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type 44-LCC (J-Lead) PLCC; 44-PLCC 44-LCC (J-Lead)
Unlock Full Specs
to access all available technical data

Similar Products

Display Drivers - 620-1217-2-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Supply Voltage Other; 7V ~ 40V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
3 suppliers
Controllers - AN983X-AH-T-22-ND - DigiKey
Infineon Technologies AG
Specs
Device Type Line / Bus Controller
Supply Voltage 3V; 3.3V; 3.6V; Other; 3V ~ 3.6V
Package Type 128-BFQFP
View Details
2 suppliers
Distance and angle measurement - SSI Transmitter Interface - 750-630/000-001 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
RF Front End (LNA + PA) - 2312-QPF4506BTR13-5KTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-VFQFN Exposed Pad
Pins 16 #
View Details