Microchip Technology, Inc. Integrated Circuits (ICs) - Power Management (PMIC) - Lighting, Ballast Controllers MIC4832YMM

Description
Win Source Part Number: 1368322-MIC4832YMM Category: Integrated Circuits (ICs) - Power Management (PMIC) - Lighting, Ballast Controllers Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 36 pct. Type: EL Lamp Driver MSL Level: 3 (168 Hours) Mfr: Microchip Technology Package: Tube Product Status: Active Frequency: 60Hz ~ 1kHz Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Supplier Device Package: 8-MSOP Base Product Number: MIC4832 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 1.8V ~ 5.5V Current - Supply: 45 µA Dimming: No
Request a Quote Datasheet
Description
Win Source Part Number: 1368322-MIC4832YMM Category: Integrated Circuits (ICs) - Power Management (PMIC) - Lighting, Ballast Controllers Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 36 pct. Type: EL Lamp Driver MSL Level: 3 (168 Hours) Mfr: Microchip Technology Package: Tube Product Status: Active Frequency: 60Hz ~ 1kHz Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Supplier Device Package: 8-MSOP Base Product Number: MIC4832 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 1.8V ~ 5.5V Current - Supply: 45 µA Dimming: No
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Lighting, Ballast Controllers - 1368322-MIC4832YMM - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Lighting, Ballast Controllers
1368322-MIC4832YMM
Integrated Circuits (ICs) - Power Management (PMIC) - Lighting, Ballast Controllers 1368322-MIC4832YMM
Win Source Part Number: 1368322-MIC4832YMM Category: Integrated Circuits (ICs) - Power Management (PMIC) - Lighting, Ballast Controllers Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 36 pct. Type: EL Lamp Driver MSL Level: 3 (168 Hours) Mfr: Microchip Technology Package: Tube Product Status: Active Frequency: 60Hz ~ 1kHz Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Supplier Device Package: 8-MSOP Base Product Number: MIC4832 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 1.8V ~ 5.5V Current - Supply: 45 µA Dimming: No

Win Source Part Number: 1368322-MIC4832YMM
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Lighting, Ballast Controllers
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 36 pct.
Type: EL Lamp Driver
MSL Level: 3 (168 Hours)
Mfr: Microchip Technology
Package: Tube
Product Status: Active
Frequency: 60Hz ~ 1kHz
Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package: 8-MSOP
Base Product Number: MIC4832
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 1.8V ~ 5.5V
Current - Supply: 45 µA
Dimming: No

Buy Now Datasheet
Lighting, Ballast Controllers - 576-2977-5-ND - DigiKey
Thief River Falls, MN, United States
Lighting, Ballast Controllers
576-2977-5-ND
Lighting, Ballast Controllers 576-2977-5-ND
EL Lamp Driver Controller 60Hz ~ 1kHz No 8-MSOP

EL Lamp Driver Controller 60Hz ~ 1kHz No 8-MSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Lighting, Ballast Controllers - MIC4832YMM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Lighting, Ballast Controllers
MIC4832YMM
Integrated Circuits (ICs) - Power Management (PMIC) - Lighting, Ballast Controllers MIC4832YMM
IC EL LAMP DRIVER 1KHZ 8MSOP

IC EL LAMP DRIVER 1KHZ 8MSOP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 1368322-MIC4832YMM 576-2977-5-ND MIC4832YMM
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Lighting, Ballast Controllers Lighting, Ballast Controllers Integrated Circuits (ICs) - Power Management (PMIC) - Lighting, Ballast Controllers
Supply Voltage Other; 1.8V ~ 5.5V Other; 1.8V ~ 5.5V Other
Unlock Full Specs
to access all available technical data

Similar Products

 - BTS710404ESEXUMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Device Type Buffer
Features RoHS
Package Type PG-TSDSO-24
View Details
Integrated Circuits (ICs) - Interface - Telecom - 998804-SI32176-B-GM1 - Win Source Electronics
Specs
Device Type Sensor Interface; Codec
Supply Voltage Other; 3.3V
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
4 suppliers
 - 54F04/BCA - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP; CDIP14
View Details
Line Interface ICs - 1899213 - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Transceiver; Line Driver, Driver, Converter
Features RoHS
View Details