Microchip Technology, Inc. Integrated Circuits (ICs) - PMIC - Laser Drivers MIC3002GML-TR

Description
Win Source Part Number: 977878-MIC3002GML-TR Category: Integrated Circuits (ICs)>PMIC - Laser Drivers Type: Laser Diode Controller (Fiber Optic) Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Data Rate: 10Gbps Current - Supply: 2.3 mA Number of Channels: 1 Voltage - Supply: 3V ~ 3.6V Package / Case: 24-VFQFN Exposed Pad, 24-MLF® Supplier Device Package: 24-MLF® (4x4) Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: MIC3002GML TR,MIC3002GML TR-ND Base Product Number: MIC3002
Request a Quote Datasheet
Description
Win Source Part Number: 977878-MIC3002GML-TR Category: Integrated Circuits (ICs)>PMIC - Laser Drivers Type: Laser Diode Controller (Fiber Optic) Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Data Rate: 10Gbps Current - Supply: 2.3 mA Number of Channels: 1 Voltage - Supply: 3V ~ 3.6V Package / Case: 24-VFQFN Exposed Pad, 24-MLF® Supplier Device Package: 24-MLF® (4x4) Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: MIC3002GML TR,MIC3002GML TR-ND Base Product Number: MIC3002
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Laser Drivers - 977878-MIC3002GML-TR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Laser Drivers
977878-MIC3002GML-TR
Integrated Circuits (ICs) - PMIC - Laser Drivers 977878-MIC3002GML-TR
Win Source Part Number: 977878-MIC3002GML-TR Category: Integrated Circuits (ICs)>PMIC - Laser Drivers Type: Laser Diode Controller (Fiber Optic) Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Data Rate: 10Gbps Current - Supply: 2.3 mA Number of Channels: 1 Voltage - Supply: 3V ~ 3.6V Package / Case: 24-VFQFN Exposed Pad, 24-MLF® Supplier Device Package: 24-MLF® (4x4) Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: MIC3002GML TR,MIC3002GML TR-ND Base Product Number: MIC3002

Win Source Part Number: 977878-MIC3002GML-TR
Category: Integrated Circuits (ICs)>PMIC - Laser Drivers
Type: Laser Diode Controller (Fiber Optic)
Package: Tape & Reel (TR)
Standard Package: 1,000
Mounting: SMD (SMT)
Data Rate: 10Gbps
Current - Supply: 2.3 mA
Number of Channels: 1
Voltage - Supply: 3V ~ 3.6V
Package / Case: 24-VFQFN Exposed Pad, 24-MLF®
Supplier Device Package: 24-MLF® (4x4)
Temperature Range - Operating: -40°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: MIC3002GML TR,MIC3002GML TR-ND
Base Product Number: MIC3002

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Laser Drivers - MIC3002GML-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - Laser Drivers
MIC3002GML-TR
Integrated Circuits (ICs) - PMIC - Laser Drivers MIC3002GML-TR
IC LASER CTRLR 10GBPS 3.6V 24MLF

IC LASER CTRLR 10GBPS 3.6V 24MLF

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 977878-MIC3002GML-TR MIC3002GML-TR
Product Name Integrated Circuits (ICs) - PMIC - Laser Drivers Integrated Circuits (ICs) - PMIC - Laser Drivers
Supply Voltage Other; 3V ~ 3.6V 3.6V; Other
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Power Management (PMIC) - Power Supply Controllers, Monitors - 1347387-A8660KESTR-J - Win Source Electronics
Specs
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
3 suppliers
RF Front End (LNA + PA) - 2312-QPF7552SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details
Interface module - 704-5094 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -25 to 50 C (-13 to 122 F)
View Details