Microchip Technology, Inc. Display Drivers MM5450BV

Description
LED Driver 44-PLCC
Request a Quote Datasheet
Description
LED Driver 44-PLCC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Display Drivers - MM5450BV-ND - DigiKey
Thief River Falls, MN, United States
Display Drivers
MM5450BV-ND
Display Drivers MM5450BV-ND
LED Driver 44-PLCC

LED Driver 44-PLCC

Buy Now Datasheet
PMIC - PMIC - Display Drivers - MM5450BV - 143906-MM5450BV - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Display Drivers - MM5450BV
143906-MM5450BV
PMIC - PMIC - Display Drivers - MM5450BV 143906-MM5450BV
Manufacturer: Microchip Technology Win Source Part Number: 143906-MM5450BV Packaging: Tube/Rail Mounting: SMD (SMT) Display Type: LED Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 44-PLCC Supply Voltage - Operating: 4.75 V to 11 V Operating Supply Current: 10mA Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 143906-MM5450BV
Packaging: Tube/Rail
Mounting: SMD (SMT)
Display Type: LED
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 44-PLCC
Supply Voltage - Operating: 4.75 V to 11 V
Operating Supply Current: 10mA
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Display Drivers - MM5450BV - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Display Drivers
MM5450BV
Display Drivers MM5450BV
LED Driver 44-PLCC

LED Driver 44-PLCC

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number MM5450BV-ND 143906-MM5450BV MM5450BV
Product Name Display Drivers PMIC - PMIC - Display Drivers - MM5450BV Display Drivers
Technology Serial Serial
Supply Voltage Other; 4.75V ~ 11V Other; 4.75 V ~ 11 V Other; 4.75V ~ 11V
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type 44-LCC (J-Lead) PLCC; 44-PLCC 44-LCC (J-Lead)
Unlock Full Specs
to access all available technical data

Similar Products

SOIC Interface Transceiver IC - 752-A5366CLWTR-T - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Operating Temperature -25 C (-13 F)
View Details
7 suppliers
Interface Transceiver IC - 722-SI3050-D-FT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3V ~ 3.6V
Package Type Tube
View Details
4 suppliers
 - 26LS32B/BEA - Rochester Electronics
Specs
Technology RS422
Package Type DIP; CDIP; CDIP16
View Details
2 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382101258240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details