Manufacturer: Microchip Technology
Win Source Part Number: 141339-MM5451YV-TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Display Type: LED
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 44-PLCC
Supply Voltage - Operating: 4.75 V to 11 V
Operating Supply Current: 10mA
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 141339-MM5451YV-TR | 576-1344-1-ND | MM5451YV-TR |
| Product Name | PMIC - PMIC - Display Drivers - MM5451YV-TR | Display Drivers | Display Drivers |
| Supply Voltage | Other; 4.75 V ~ 11 V | Other; 4.75V ~ 11V | Other; 4.75V ~ 11V |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Package Type | PLCC; 44-PLCC | 44-LCC (J-Lead) | 44-LCC (J-Lead) |
| Technology | Serial | Serial |