DTMF RX 3.58MHz CMOS 5V 18-Pin SOIC T/R Product overview: MT8870DSR1 from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.58MHz, 5V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.58MHz, 5V, SOIC, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-MT8870DSR1 can be used for catalog matching and distributor lookup.
Telecom IC DTMF Receiver 18-SOIC
IC TELECOM INTERFACE 18SOIC
IC TELECOM INTERFACE 18SOIC
| ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 702-MT8870DSR1 | MT8870DSR1 | MT8870DSR1 | MT8870DSR1 |
| Product Name | 3.58MHz 5V SOIC Interface Transceiver IC | Telecom | Integrated Circuits (ICs) - Interface - Telecom | Telecom |
| Device Type | Transceiver | Sensor Interface | ||
| Features | RoHS | RoHS | ||
| Pd | 500 milliwatts | |||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |