IC PROXIMITY DETECTOR 8DFN
Manufacturer: Microchip Technology
Win Source Part Number: 1321592-MTCH112-I/MF
Category: Integrated Circuits (ICs)>Interface>Sens
Packaging: Tube
Type: Capacitive Touch and Proximity Sensor
Standard Package: 120
Mounting: Surface Mount
Supplier Device Package: 8-DFN (3x3)
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 8-VDFN Exposed Pad
ECCN: EAR99
Fake Threat In the Open Market: 74
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Base Product Number: MTCH112
RoHS Status: ROHS3 Compliant
IC PROXIMITY DETECTOR 8DFN Product overview: MTCH112-I/MF from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-MTCH112-I/MF can be used for catalog matching and distributor lookup.
IC PROXIMITY DETECTOR 8DFN
IC PROXIMITY DETECTOR 8DFN
IC PROXIMITY DETECTOR 8DFN
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | MTCH112-I/MF-ND | 1321592-MTCH112-I/MF | 752-MTCH112-I/MF | MTCH112-I/MF | MTCH112-I/MF | MTCH112-I/MF |
| Product Name | Sensor and Detector Interfaces | Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces | Interface Transceiver IC | Interface - Sensor and Detector Interfaces | Sensor and Detector Interfaces | Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces |
| Device Type | Sensor Interface | Sensor Interface | Transceiver | Sensor Interface | Storage Interface | Sensor Interface |