Microchip Technology, Inc. Latched Source Driver, 8 O/p, Dip-16; Supply Voltage Min Microchip MIC5891YN

Description
LATCHED SOURCE DRIVER, 8 O/P, DIP-16; Supply Voltage Min:5V; Supply Voltage Max:12V; No. of Outputs:8Outputs; Output Voltage:50V; Output Current:500mA; Driver Case Style:DIP; Product Range:- RoHS Compliant: Yes
Description
LATCHED SOURCE DRIVER, 8 O/P, DIP-16; Supply Voltage Min:5V; Supply Voltage Max:12V; No. of Outputs:8Outputs; Output Voltage:50V; Output Current:500mA; Driver Case Style:DIP; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Latched Source Driver, 8 O/p, Dip-16; Supply Voltage Min Microchip - 71Y2932 - Newark, An Avnet Company
Chicago, IL, United States
Latched Source Driver, 8 O/p, Dip-16; Supply Voltage Min Microchip
71Y2932
Latched Source Driver, 8 O/p, Dip-16; Supply Voltage Min Microchip 71Y2932
LATCHED SOURCE DRIVER, 8 O/P, DIP-16; Supply Voltage Min:5V; Supply Voltage Max:12V; No. of Outputs:8Outputs; Output Voltage:50V; Output Current:500mA; Driver Case Style:DIP; Product Range:- RoHS Compliant: Yes

LATCHED SOURCE DRIVER, 8 O/P, DIP-16; Supply Voltage Min:5V; Supply Voltage Max:12V; No. of Outputs:8Outputs; Output Voltage:50V; Output Current:500mA; Driver Case Style:DIP; Product Range:- RoHS Compliant: Yes

Supplier's Site
Ic Latch Driver, 8Bit, Serial Input; Supply Voltage Min Microchip - 99AC4162 - Newark, An Avnet Company
Chicago, IL, United States
Ic Latch Driver, 8Bit, Serial Input; Supply Voltage Min Microchip
99AC4162
Ic Latch Driver, 8Bit, Serial Input; Supply Voltage Min Microchip 99AC4162
IC LATCH DRIVER, 8BIT, SERIAL INPUT; Supply Voltage Min:4.5V; Supply Voltage Max:15V; No. of Outputs:8Outputs; Output Voltage:50V; Output Current:500mA; Driver Case Style:DIP; Product Range:-; Phthalates Compliant:Yes; MSL:-; RoHS Compliant: Yes

IC LATCH DRIVER, 8BIT, SERIAL INPUT; Supply Voltage Min:4.5V; Supply Voltage Max:15V; No. of Outputs:8Outputs; Output Voltage:50V; Output Current:500mA; Driver Case Style:DIP; Product Range:-; Phthalates Compliant:Yes; MSL:-; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category IC Interfaces IC Interfaces
Product Number 71Y2932 99AC4162
Product Name Latched Source Driver, 8 O/p, Dip-16; Supply Voltage Min Microchip Ic Latch Driver, 8Bit, Serial Input; Supply Voltage Min Microchip
Features RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Device Type Transceiver
Supply Voltage Other; 4.75V ~ 5.25V
Operating Temperature -40 C (-40 F)
View Details
 - 74AHC373D,118 - Rochester Electronics
Nexperia B.V.
Specs
Device Type Line / Bus Driver
Features RoHS
Package Type SOT163
View Details
SN54ACT16244 16-Bit Buffers And Line Drivers With 3-State Outputs - 5962-9202201MXA - Texas Instruments
Specs
Technology ACT
Device Type Line / Bus Driver; Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Integrated Circuits (ICs) - Interface - Modems - ICs and Modules - 1261051-SI2404-D-FSR - Win Source Electronics
Specs
Device Type Sensor Interface
Supply Voltage Other; 3V ~ 3.6V
Package Type SOIC
View Details
6 suppliers